Schneider Electric Circuit Breakers M9U21263

Description
MULTI9 C60H-DC 2P 63A C 10KA 500
Request a Quote Datasheet
Description
MULTI9 C60H-DC 2P 63A C 10KA 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-M9U21263-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-M9U21263-ND
Circuit Breakers 4008-M9U21263-ND
MULTI9 C60H-DC 2P 63A C 10KA 500

MULTI9 C60H-DC 2P 63A C 10KA 500

Buy Now Datasheet
MCBs - 2112473 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schneider Electric M9U21263

Schneider Electric M9U21263

Supplier's Site
Mcb, 2 Pole, 63A, 500Vdc, Din Rail; Product Range Schneider Electric - 25AC3629 - Newark, An Avnet Company
Chicago, IL, United States
Mcb, 2 Pole, 63A, 500Vdc, Din Rail; Product Range Schneider Electric
25AC3629
Mcb, 2 Pole, 63A, 500Vdc, Din Rail; Product Range Schneider Electric 25AC3629
MCB, 2 POLE, 63A, 500VDC, DIN RAIL; Product Range:Multi 9 C60H-DC Series; Current Rating:63A; No. of Poles:2 Pole; Voltage Rating VDC:500V; Voltage Rating VAC:-; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

MCB, 2 POLE, 63A, 500VDC, DIN RAIL; Product Range:Multi 9 C60H-DC Series; Current Rating:63A; No. of Poles:2 Pole; Voltage Rating VDC:500V; Voltage Rating VAC:-; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 4008-M9U21263-ND 2112473 25AC3629
Product Name Circuit Breakers MCBs Mcb, 2 Pole, 63A, 500Vdc, Din Rail; Product Range Schneider Electric
Rated Current 63 amps 63 amps
Trip System Type Thermal Magnetic
Features Trip Indicator
Mounting Style Din Rail Mounted
Manual Actuator Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 2 Pole Snap-in Circuit Breaker with Guard - 82910270 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Rated Breaking Capacity 15 amps
View Details
Single Pole D-Trip Supplementary Circuit Breakers - 1D40UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 40 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Circuit Breakers - 2-1393250-7 - TE Connectivity
Specs
Rated Current 12 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
3 suppliers
Electronic circuit breaker - 787-3668 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers