Schneider Electric Circuit Breakers M9U31206

Description
CIR BRKR THERM-MAG 6A 220VDC
Request a Quote Datasheet
Description
CIR BRKR THERM-MAG 6A 220VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-M9U31206-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-M9U31206-ND
Circuit Breakers 4008-M9U31206-ND
CIR BRKR THERM-MAG 6A 220VDC

CIR BRKR THERM-MAG 6A 220VDC

Buy Now Datasheet
Mcb, 2 Pole, 6A, 500Vdc, Din Rail; Product Range Schneider Electric - 25AC3649 - Newark, An Avnet Company
Chicago, IL, United States
Mcb, 2 Pole, 6A, 500Vdc, Din Rail; Product Range Schneider Electric
25AC3649
Mcb, 2 Pole, 6A, 500Vdc, Din Rail; Product Range Schneider Electric 25AC3649
MCB, 2 POLE, 6A, 500VDC, DIN RAIL; Product Range:Multi 9 C60H-DC Series; Current Rating:6A; No. of Poles:2 Pole; Voltage Rating VDC:500V; Voltage Rating VAC:-; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

MCB, 2 POLE, 6A, 500VDC, DIN RAIL; Product Range:Multi 9 C60H-DC Series; Current Rating:6A; No. of Poles:2 Pole; Voltage Rating VDC:500V; Voltage Rating VAC:-; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 4008-M9U31206-ND 25AC3649
Product Name Circuit Breakers Mcb, 2 Pole, 6A, 500Vdc, Din Rail; Product Range Schneider Electric
Rated Current 6 amps 6 amps
Trip System Type Thermal Magnetic
Features Trip Indicator
Mounting Style Din Rail Mounted
Manual Actuator Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 209-1-25195-1-ND - DigiKey
Specs
Approvals / Ratings RoHS Compliant
View Details
Circuit Breaker;Therm/Mag;Togl;Cur-Rtg 6A;DIN Rail;1 Pole;Screw Snap;E - 70075469 - Allied Electronics, Inc.
Specs
Rated AC Voltage 277 volts
Rated DC Voltage 42 volts
Rated Current 6 amps
View Details
MCBs - 1444801 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 240 volts
Rated Current 40 amps
Rated Breaking Capacity 10000 amps
View Details
Circuit Breakers - A-0702B -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 12 volts
Rated Current 1 to 20 amps
View Details