Schneider Electric Circuit Breaker, Thermal Magnetic, 2P, 2A; Product Range Schneider Electric MG24443

Description
CIRCUIT BREAKER, THERMAL MAGNETIC, 2P, 2A; Product Range:Multi 9 C60N Series; Current Rating:2A; No. of Poles:2 Pole; Voltage Rating VDC:125VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:240V RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, THERMAL MAGNETIC, 2P, 2A; Product Range:Multi 9 C60N Series; Current Rating:2A; No. of Poles:2 Pole; Voltage Rating VDC:125VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:240V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal Magnetic, 2P, 2A; Product Range Schneider Electric - 96F2016 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Magnetic, 2P, 2A; Product Range Schneider Electric
96F2016
Circuit Breaker, Thermal Magnetic, 2P, 2A; Product Range Schneider Electric 96F2016
CIRCUIT BREAKER, THERMAL MAGNETIC, 2P, 2A; Product Range:Multi 9 C60N Series; Current Rating:2A; No. of Poles:2 Pole; Voltage Rating VDC:125VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:240V RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL MAGNETIC, 2P, 2A; Product Range:Multi 9 C60N Series; Current Rating:2A; No. of Poles:2 Pole; Voltage Rating VDC:125VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:240V RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Breaker;Mag;Togl;Cur-Rtg 2A;DINRail;2 Pole;480/277VAC,125 VDC;C - 70007194 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Mag;Togl;Cur-Rtg 2A;DINRail;2 Pole;480/277VAC,125 VDC;C
70007194
Circuit Breaker;Mag;Togl;Cur-Rtg 2A;DINRail;2 Pole;480/277VAC,125 VDC;C 70007194
Quick Fit Fuse Cover, Soft PVC Material Intended for use within equipment where branch circuit protection is already provided or not needed. Features Small Size — L × W × H, mm: 81 × 18 (Per Pole) × 75 DIN Rail Mount Two Trip Curves: C — 7-10 Times Rating; D — 10-14 Times Rating Positive Indication of Contact Disconnect Applications Permitting Supplementary Protectors Supplements or Provides Additional Protection for Sensitive Electronics Inside the Equipment Used on the Load Side of Branch Circuit Protection to Protect Criteria or Sensitive Internal Circuitry Such as: Computers and Microprocessors, Communications Equipment, Electronic Controllers and Power Supplies Applications Permitting Supplementary Protectors (Continued) Permitted for Protection of Motor Control Circuits NEC 430-72, Unless Transformers Are in Circuit, Then UL 489 Specifications Ampere Ratings: From 0.5 to 63 Amps 10K Air @ 120/240 VAC; 5K Air @ 480Y/277 VAC DC Ratings (C-Curve Only): 1-Pole — 60 VDC; 2-Pole — 125 VDC Dual Rated for UL 1077 AC and UL 489A for DC Telecom Applications: 1-Pole — 60 VDC

Quick Fit Fuse Cover, Soft PVC Material
Intended for use within equipment where branch circuit protection is already provided or not needed.
Features

  • Small Size — L × W × H, mm: 81 × 18 (Per Pole) × 75
  • DIN Rail Mount
  • Two Trip Curves: C — 7-10 Times Rating; D — 10-14 Times Rating
  • Positive Indication of Contact Disconnect
    Applications Permitting Supplementary Protectors
  • Supplements or Provides Additional Protection for Sensitive Electronics Inside the Equipment
  • Used on the Load Side of Branch Circuit Protection to Protect Criteria or
    Sensitive Internal Circuitry Such as: Computers and Microprocessors,
    Communications Equipment, Electronic Controllers and Power Supplies
    Applications Permitting Supplementary Protectors (Continued)
  • Permitted for Protection of Motor Control Circuits NEC 430-72,
    Unless Transformers Are in Circuit, Then UL 489
    Specifications
  • Ampere Ratings: From 0.5 to 63 Amps
  • 10K Air @ 120/240 VAC; 5K Air @ 480Y/277 VAC
  • DC Ratings (C-Curve Only): 1-Pole — 60 VDC; 2-Pole — 125 VDC
  • Dual Rated for UL 1077 AC and UL 489A for DC Telecom Applications: 1-Pole — 60 VDC
Supplier's Site
Din Rail Mount Circuit Breaker - 57549054 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
57549054
Din Rail Mount Circuit Breaker 57549054
DISCONTINUED BY MANUFACTURER 03/20/19, MINIATURE CIRCUIT BREAKER, MULTI9, 2 POLE, 2 AMP, 240-440 VAC, 125 VDC, 50/60 HZ, C-CURVE, DIN RAIL MOUNTING, REPLACED BY M9F22202. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER 03/20/19, MINIATURE CIRCUIT BREAKER, MULTI9, 2 POLE, 2 AMP, 240-440 VAC, 125 VDC, 50/60 HZ, C-CURVE, DIN RAIL MOUNTING, REPLACED BY M9F22202. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc. Radwell International
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 96F2016 70007194 57549054
Product Name Circuit Breaker, Thermal Magnetic, 2P, 2A; Product Range Schneider Electric Circuit Breaker;Mag;Togl;Cur-Rtg 2A;DINRail;2 Pole;480/277VAC,125 VDC;C Din Rail Mount Circuit Breaker
Rated AC Voltage 240 volts 277 volts 440 volts
Rated DC Voltage 125 volts 125 volts 125 volts
Rated Current 2 amps 2 amps 2 amps
Trip System Type Thermal Magnetic Magnetic
Number of Poles 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

MCBs - 1444950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 400 volts
Rated Current 16 amps
Rated Breaking Capacity 6000 amps
View Details
Circuit Breakers - 486-3-150-705-ND - DigiKey
Specs
Rated Current 10 amps
Trip System Type Thermal Magnetic
Features Trip Indicator
View Details
Electronic circuit breaker - 787-860 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
2 suppliers