Schneider Electric Mcb, 1 Pole, 13A, 250Vdc, Din Rail; Product Range Schneider Electric M9U31113

Description
MCB, 1 POLE, 13A, 250VDC, DIN RAIL; Product Range:Multi 9 C60H-DC Series; Current Rating:13A; No. of Poles:1 Pole; Voltage Rating VDC:250V; Voltage Rating VAC:-; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet
Description
MCB, 1 POLE, 13A, 250VDC, DIN RAIL; Product Range:Multi 9 C60H-DC Series; Current Rating:13A; No. of Poles:1 Pole; Voltage Rating VDC:250V; Voltage Rating VAC:-; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mcb, 1 Pole, 13A, 250Vdc, Din Rail; Product Range Schneider Electric - 25AC3637 - Newark, An Avnet Company
Chicago, IL, United States
Mcb, 1 Pole, 13A, 250Vdc, Din Rail; Product Range Schneider Electric
25AC3637
Mcb, 1 Pole, 13A, 250Vdc, Din Rail; Product Range Schneider Electric 25AC3637
MCB, 1 POLE, 13A, 250VDC, DIN RAIL; Product Range:Multi 9 C60H-DC Series; Current Rating:13A; No. of Poles:1 Pole; Voltage Rating VDC:250V; Voltage Rating VAC:-; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

MCB, 1 POLE, 13A, 250VDC, DIN RAIL; Product Range:Multi 9 C60H-DC Series; Current Rating:13A; No. of Poles:1 Pole; Voltage Rating VDC:250V; Voltage Rating VAC:-; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 25AC3637
Product Name Mcb, 1 Pole, 13A, 250Vdc, Din Rail; Product Range Schneider Electric
Rated DC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

10A Circuit Breaker - 82910090 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details
Circuit Breakers & Accessories - 09146911 - Powell Electronics, Inc.
Specs
Rated Current 63 amps
View Details
Circuit Breakers - 7-1393254-7 - TE Connectivity
Specs
Rated Current 30 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details
2 suppliers