Schneider Electric Circuit Breakers M9U31250

Description
CIR BRKR THERM-MAG 50A 500VDC
Request a Quote Datasheet
Description
CIR BRKR THERM-MAG 50A 500VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-M9U31250-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-M9U31250-ND
Circuit Breakers 4008-M9U31250-ND
CIR BRKR THERM-MAG 50A 500VDC

CIR BRKR THERM-MAG 50A 500VDC

Buy Now Datasheet
Mcb, 2 Pole, 50A, 500Vdc, Din Rail; Product Range Schneider Electric - 25AC3657 - Newark, An Avnet Company
Chicago, IL, United States
Mcb, 2 Pole, 50A, 500Vdc, Din Rail; Product Range Schneider Electric
25AC3657
Mcb, 2 Pole, 50A, 500Vdc, Din Rail; Product Range Schneider Electric 25AC3657
MCB, 2 POLE, 50A, 500VDC, DIN RAIL; Product Range:Multi 9 C60H-DC Series; Current Rating:50A; No. of Poles:2 Pole; Voltage Rating VDC:500V; Voltage Rating VAC:-; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

MCB, 2 POLE, 50A, 500VDC, DIN RAIL; Product Range:Multi 9 C60H-DC Series; Current Rating:50A; No. of Poles:2 Pole; Voltage Rating VDC:500V; Voltage Rating VAC:-; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 4008-M9U31250-ND 25AC3657
Product Name Circuit Breakers Mcb, 2 Pole, 50A, 500Vdc, Din Rail; Product Range Schneider Electric
Rated Current 50 amps 50 amps
Trip System Type Thermal Magnetic
Features Trip Indicator
Mounting Style Din Rail Mounted
Manual Actuator Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breaker - 1233X-FNB-4G-6P-52 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Rated Current 270 amps
View Details
QLB Series Thermal Circuit Breaker, 30A - QLB-303-11B3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 30 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breaker - 82910062 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 10 amps
Approvals / Ratings CE
View Details