Schneider Electric Molded Case Circuit Breaker MG17472

Description
CIRCUIT BREAKER, 30 AMP, 3 POLE, DIN RAIL MOUNT, 3 INCH DEEP, 3.19 INCH HIGH, 2.13 INCH WIDE. FREE 2 YEAR RADWELL WARRANTY
Description
CIRCUIT BREAKER, 30 AMP, 3 POLE, DIN RAIL MOUNT, 3 INCH DEEP, 3.19 INCH HIGH, 2.13 INCH WIDE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Molded Case Circuit Breaker - 57565309 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
57565309
Molded Case Circuit Breaker 57565309
CIRCUIT BREAKER, 30 AMP, 3 POLE, DIN RAIL MOUNT, 3 INCH DEEP, 3.19 INCH HIGH, 2.13 INCH WIDE. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, 30 AMP, 3 POLE, DIN RAIL MOUNT, 3 INCH DEEP, 3.19 INCH HIGH, 2.13 INCH WIDE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Breaker;Mag;Hndl;Cur-Rtg 30A;DIN Rail;3 Pole;Vol-Rtg 480Y/277VAC;D - 70007240 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Mag;Hndl;Cur-Rtg 30A;DIN Rail;3 Pole;Vol-Rtg 480Y/277VAC;D
70007240
Circuit Breaker;Mag;Hndl;Cur-Rtg 30A;DIN Rail;3 Pole;Vol-Rtg 480Y/277VAC;D 70007240
3 Pole, Multi 9™ Circuit Breaker Intended for use within equipment where branch circuit protection is already provided or not needed. Features Small Size — L × W × H, mm: 81 × 18 (Per Pole) × 75 DIN Rail Mount Two Trip Curves: C — 7-10 Times Rating; D — 10-14 Times Rating Positive Indication of Contact Disconnect Applications Permitting Supplementary Protectors Supplements or Provides Additional Protection for Sensitive Electronics Inside the Equipment Used on the Load Side of Branch Circuit Protection to Protect Criteria or Sensitive Internal Circuitry Such as: Computers and Microprocessors, Communications Equipment, Electronic Controllers and Power Supplies Applications Permitting Supplementary Protectors (Continued) Permitted for Protection of Motor Control Circuits NEC 430-72, Unless Transformers Are in Circuit, Then UL 489 Specifications Ampere Ratings: From 0.5 to 63 Amps 10K Air @ 120/240 VAC; 5K Air @ 480Y/277 VAC DC Ratings (C-Curve Only): 1-Pole — 60 VDC; 2-Pole — 125 VDC

3 Pole, Multi 9™ Circuit Breaker
Intended for use within equipment where branch circuit protection is already provided or not needed.
Features

  • Small Size — L × W × H, mm: 81 × 18 (Per Pole) × 75
  • DIN Rail Mount
  • Two Trip Curves: C — 7-10 Times Rating; D — 10-14 Times Rating
  • Positive Indication of Contact Disconnect
    Applications Permitting Supplementary Protectors
  • Supplements or Provides Additional Protection for Sensitive Electronics Inside the Equipment
  • Used on the Load Side of Branch Circuit Protection to Protect Criteria or
    Sensitive Internal Circuitry Such as: Computers and Microprocessors,
    Communications Equipment, Electronic Controllers and Power Supplies
    Applications Permitting Supplementary Protectors (Continued)
  • Permitted for Protection of Motor Control Circuits NEC 430-72,
    Unless Transformers Are in Circuit, Then UL 489
    Specifications
  • Ampere Ratings: From 0.5 to 63 Amps
  • 10K Air @ 120/240 VAC; 5K Air @ 480Y/277 VAC
  • DC Ratings (C-Curve Only): 1-Pole — 60 VDC; 2-Pole — 125 VDC
Supplier's Site

Technical Specifications

  Radwell International Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number 57565309 70007240
Product Name Molded Case Circuit Breaker Circuit Breaker;Mag;Hndl;Cur-Rtg 30A;DIN Rail;3 Pole;Vol-Rtg 480Y/277VAC;D
Rated Current 30 amps 30 amps
Number of Poles 3 3
Rated AC Voltage 277 volts
Trip System Type Magnetic
Unlock Full Specs
to access all available technical data