Schneider Electric Din Rail Mount Circuit Breaker MG24426

Description
DISCONTINUED BY MANUFACTURER, SUPPLEMENTARY PROTECTOR, 2 AMP, 1 POLE, 277 V, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SUPPLEMENTARY PROTECTOR, 2 AMP, 1 POLE, 277 V, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Din Rail Mount Circuit Breaker - 57548995 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
57548995
Din Rail Mount Circuit Breaker 57548995
DISCONTINUED BY MANUFACTURER, SUPPLEMENTARY PROTECTOR, 2 AMP, 1 POLE, 277 V, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SUPPLEMENTARY PROTECTOR, 2 AMP, 1 POLE, 277 V, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Breaker;Mag;Togl;Cur-Rtg 2A;DINRail;1 Pole;480/277VAC,60 VDC;C - 70007181 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Mag;Togl;Cur-Rtg 2A;DINRail;1 Pole;480/277VAC,60 VDC;C
70007181
Circuit Breaker;Mag;Togl;Cur-Rtg 2A;DINRail;1 Pole;480/277VAC,60 VDC;C 70007181
1 Pole, DIN Rail Mounting, Class 860 Multi 9™ C60N Supplementary Protectors Intended for use within equipment where branch circuit protection is already provided or not needed. Features Small Size — L × W × H, mm: 81 × 18 (Per Pole) × 75 DIN Rail Mount Two Trip Curves: C — 7-10 Times Rating; D — 10-14 Times Rating Positive Indication of Contact Disconnect Applications Permitting Supplementary Protectors Supplements or Provides Additional Protection for Sensitive Electronics Inside the Equipment Used on the Load Side of Branch Circuit Protection to Protect Criteria or Sensitive Internal Circuitry Such as: Computers and Microprocessors, Communications Equipment, Electronic Controllers and Power Supplies Applications Permitting Supplementary Protectors (Continued) Permitted for Protection of Motor Control Circuits NEC 430-72, Unless Transformers Are in Circuit, Then UL 489 Specifications Ampere Ratings: From 0.5 to 63 Amps 10K Air @ 120/240 VAC; 5K Air @ 480Y/277 VAC DC Ratings (C-Curve Only): 1-Pole — 60 VDC; 2-Pole — 125 VDC Dual Rated for UL 1077 AC and UL 489A for DC Telecom Applications: 1-Pole — 60 VDC

1 Pole, DIN Rail Mounting, Class 860 Multi 9™ C60N Supplementary Protectors
Intended for use within equipment where branch circuit protection is already provided or not needed.
Features

  • Small Size — L × W × H, mm: 81 × 18 (Per Pole) × 75
  • DIN Rail Mount
  • Two Trip Curves: C — 7-10 Times Rating; D — 10-14 Times Rating
  • Positive Indication of Contact Disconnect
    Applications Permitting Supplementary Protectors
  • Supplements or Provides Additional Protection for Sensitive Electronics Inside the Equipment
  • Used on the Load Side of Branch Circuit Protection to Protect Criteria or
    Sensitive Internal Circuitry Such as: Computers and Microprocessors,
    Communications Equipment, Electronic Controllers and Power Supplies
    Applications Permitting Supplementary Protectors (Continued)
  • Permitted for Protection of Motor Control Circuits NEC 430-72,
    Unless Transformers Are in Circuit, Then UL 489
    Specifications
  • Ampere Ratings: From 0.5 to 63 Amps
  • 10K Air @ 120/240 VAC; 5K Air @ 480Y/277 VAC
  • DC Ratings (C-Curve Only): 1-Pole — 60 VDC; 2-Pole — 125 VDC
  • Dual Rated for UL 1077 AC and UL 489A for DC Telecom Applications: 1-Pole — 60 VDC
Supplier's Site

Technical Specifications

  Radwell International Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number 57548995 70007181
Product Name Din Rail Mount Circuit Breaker Circuit Breaker;Mag;Togl;Cur-Rtg 2A;DINRail;1 Pole;480/277VAC,60 VDC;C
Rated Current 2 amps 2 amps
Number of Poles 1 1
Rated AC Voltage 240 to 277 volts
Rated DC Voltage 65 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Protection - 1221337 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Motor Circuit Protection
View Details
Circuit Breakers - 486-3-128-211-ND - DigiKey
Specs
Rated Current 16 amps
Trip System Type Thermal
Features Trip Indicator
View Details
2 suppliers
Thermal Ckt Breaker, 1P, 2A, 250V; Product Range Wago - 38AK5988 - Newark, An Avnet Company
Specs
Rated AC Voltage 250 volts
Rated DC Voltage 65 volts
Rated Current 2 amps
View Details
Circuit Breakers - A-0709P -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 24 volts
Rated Current 3 to 20 amps
View Details