Schneider Electric Circuit Breaker;Mag;Togl;Cur-Rtg 40A;DIN Rail;3 Pole;Vol-Rtg 480Y/277VAC;D MG24544

Description
3 Pole, Multi 9™ Circuit Breaker Intended for use within equipment where branch circuit protection is already provided or not needed. Features Small Size — L × W × H, mm: 81 × 18 (Per Pole) × 75 DIN Rail Mount Two Trip Curves: C — 7-10 Times Rating; D — 10-14 Times Rating Positive Indication of Contact Disconnect Applications Permitting Supplementary Protectors Supplements or Provides Additional Protection for Sensitive Electronics Inside the Equipment Used on the Load Side of Branch Circuit Protection to Protect Criteria or Sensitive Internal Circuitry Such as: Computers and Microprocessors, Communications Equipment, Electronic Controllers and Power Supplies Applications Permitting Supplementary Protectors (Continued) Permitted for Protection of Motor Control Circuits NEC 430-72, Unless Transformers Are in Circuit, Then UL 489 Specifications Ampere Ratings: From 0.5 to 63 Amps 10K Air @ 120/240 VAC; 5K Air @ 480Y/277 VAC DC Ratings (C-Curve Only): 1-Pole — 60 VDC; 2-Pole — 125 VDC
Description
3 Pole, Multi 9™ Circuit Breaker Intended for use within equipment where branch circuit protection is already provided or not needed. Features Small Size — L × W × H, mm: 81 × 18 (Per Pole) × 75 DIN Rail Mount Two Trip Curves: C — 7-10 Times Rating; D — 10-14 Times Rating Positive Indication of Contact Disconnect Applications Permitting Supplementary Protectors Supplements or Provides Additional Protection for Sensitive Electronics Inside the Equipment Used on the Load Side of Branch Circuit Protection to Protect Criteria or Sensitive Internal Circuitry Such as: Computers and Microprocessors, Communications Equipment, Electronic Controllers and Power Supplies Applications Permitting Supplementary Protectors (Continued) Permitted for Protection of Motor Control Circuits NEC 430-72, Unless Transformers Are in Circuit, Then UL 489 Specifications Ampere Ratings: From 0.5 to 63 Amps 10K Air @ 120/240 VAC; 5K Air @ 480Y/277 VAC DC Ratings (C-Curve Only): 1-Pole — 60 VDC; 2-Pole — 125 VDC

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker;Mag;Togl;Cur-Rtg 40A;DIN Rail;3 Pole;Vol-Rtg 480Y/277VAC;D - 70007242 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Mag;Togl;Cur-Rtg 40A;DIN Rail;3 Pole;Vol-Rtg 480Y/277VAC;D
70007242
Circuit Breaker;Mag;Togl;Cur-Rtg 40A;DIN Rail;3 Pole;Vol-Rtg 480Y/277VAC;D 70007242
3 Pole, Multi 9™ Circuit Breaker Intended for use within equipment where branch circuit protection is already provided or not needed. Features Small Size — L × W × H, mm: 81 × 18 (Per Pole) × 75 DIN Rail Mount Two Trip Curves: C — 7-10 Times Rating; D — 10-14 Times Rating Positive Indication of Contact Disconnect Applications Permitting Supplementary Protectors Supplements or Provides Additional Protection for Sensitive Electronics Inside the Equipment Used on the Load Side of Branch Circuit Protection to Protect Criteria or Sensitive Internal Circuitry Such as: Computers and Microprocessors, Communications Equipment, Electronic Controllers and Power Supplies Applications Permitting Supplementary Protectors (Continued) Permitted for Protection of Motor Control Circuits NEC 430-72, Unless Transformers Are in Circuit, Then UL 489 Specifications Ampere Ratings: From 0.5 to 63 Amps 10K Air @ 120/240 VAC; 5K Air @ 480Y/277 VAC DC Ratings (C-Curve Only): 1-Pole — 60 VDC; 2-Pole — 125 VDC

3 Pole, Multi 9™ Circuit Breaker
Intended for use within equipment where branch circuit protection is already provided or not needed.
Features

  • Small Size — L × W × H, mm: 81 × 18 (Per Pole) × 75
  • DIN Rail Mount
  • Two Trip Curves: C — 7-10 Times Rating; D — 10-14 Times Rating
  • Positive Indication of Contact Disconnect
    Applications Permitting Supplementary Protectors
  • Supplements or Provides Additional Protection for Sensitive Electronics Inside the Equipment
  • Used on the Load Side of Branch Circuit Protection to Protect Criteria or
    Sensitive Internal Circuitry Such as: Computers and Microprocessors,
    Communications Equipment, Electronic Controllers and Power Supplies
    Applications Permitting Supplementary Protectors (Continued)
  • Permitted for Protection of Motor Control Circuits NEC 430-72,
    Unless Transformers Are in Circuit, Then UL 489
    Specifications
  • Ampere Ratings: From 0.5 to 63 Amps
  • 10K Air @ 120/240 VAC; 5K Air @ 480Y/277 VAC
  • DC Ratings (C-Curve Only): 1-Pole — 60 VDC; 2-Pole — 125 VDC
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Circuit Breakers
Product Number 70007242
Product Name Circuit Breaker;Mag;Togl;Cur-Rtg 40A;DIN Rail;3 Pole;Vol-Rtg 480Y/277VAC;D
Rated AC Voltage 277 volts
Rated Current 40 amps
Trip System Type Magnetic
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

Motor Protection - 1221350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Motor Circuit Protection
View Details
Thermal Breakers - 2845861 - RS Components, Ltd.
Specs
Trip System Type Thermal; Thermal
Number of Poles 1
View Details
2 suppliers
Circuit Breakers - 2946-787-3861/000-1000-ND - DigiKey
Specs
Rated Current 20 amps
Features Trip Indicator
Mounting Style Din Rail Mounted
View Details