Schneider Electric Circuit Breaker;Mag;Hndl;Cur-Rtg 15A;DIN Rail;3 Pole;Vol-Rtg 480Y/277VAC;C MG17466

Description
3 Pole, Multi 9™ Circuit Breaker Intended for use within equipment where branch circuit protection is already provided or not needed. Features Small Size — L × W × H, mm: 81 × 18 (Per Pole) × 75 DIN Rail Mount Two Trip Curves: C — 7-10 Times Rating; D — 10-14 Times Rating Positive Indication of Contact Disconnect Applications Permitting Supplementary Protectors Supplements or Provides Additional Protection for Sensitive Electronics Inside the Equipment Used on the Load Side of Branch Circuit Protection to Protect Criteria or Sensitive Internal Circuitry Such as: Computers and Microprocessors, Communications Equipment, Electronic Controllers and Power Supplies Applications Permitting Supplementary Protectors (Continued) Permitted for Protection of Motor Control Circuits NEC 430-72, Unless Transformers Are in Circuit, Then UL 489 Specifications Ampere Ratings: From 0.5 to 63 Amps 10K Air @ 120/240 VAC; 5K Air @ 480Y/277 VAC DC Ratings (C-Curve Only): 1-Pole — 60 VDC; 2-Pole — 125 VDC Dual Rated for UL 1077 AC and UL 489A for DC Telecom Applications: 1-Pole — 60 VDC
Description
3 Pole, Multi 9™ Circuit Breaker Intended for use within equipment where branch circuit protection is already provided or not needed. Features Small Size — L × W × H, mm: 81 × 18 (Per Pole) × 75 DIN Rail Mount Two Trip Curves: C — 7-10 Times Rating; D — 10-14 Times Rating Positive Indication of Contact Disconnect Applications Permitting Supplementary Protectors Supplements or Provides Additional Protection for Sensitive Electronics Inside the Equipment Used on the Load Side of Branch Circuit Protection to Protect Criteria or Sensitive Internal Circuitry Such as: Computers and Microprocessors, Communications Equipment, Electronic Controllers and Power Supplies Applications Permitting Supplementary Protectors (Continued) Permitted for Protection of Motor Control Circuits NEC 430-72, Unless Transformers Are in Circuit, Then UL 489 Specifications Ampere Ratings: From 0.5 to 63 Amps 10K Air @ 120/240 VAC; 5K Air @ 480Y/277 VAC DC Ratings (C-Curve Only): 1-Pole — 60 VDC; 2-Pole — 125 VDC Dual Rated for UL 1077 AC and UL 489A for DC Telecom Applications: 1-Pole — 60 VDC

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker;Mag;Hndl;Cur-Rtg 15A;DIN Rail;3 Pole;Vol-Rtg 480Y/277VAC;C - 70007209 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Mag;Hndl;Cur-Rtg 15A;DIN Rail;3 Pole;Vol-Rtg 480Y/277VAC;C
70007209
Circuit Breaker;Mag;Hndl;Cur-Rtg 15A;DIN Rail;3 Pole;Vol-Rtg 480Y/277VAC;C 70007209
3 Pole, Multi 9™ Circuit Breaker Intended for use within equipment where branch circuit protection is already provided or not needed. Features Small Size — L × W × H, mm: 81 × 18 (Per Pole) × 75 DIN Rail Mount Two Trip Curves: C — 7-10 Times Rating; D — 10-14 Times Rating Positive Indication of Contact Disconnect Applications Permitting Supplementary Protectors Supplements or Provides Additional Protection for Sensitive Electronics Inside the Equipment Used on the Load Side of Branch Circuit Protection to Protect Criteria or Sensitive Internal Circuitry Such as: Computers and Microprocessors, Communications Equipment, Electronic Controllers and Power Supplies Applications Permitting Supplementary Protectors (Continued) Permitted for Protection of Motor Control Circuits NEC 430-72, Unless Transformers Are in Circuit, Then UL 489 Specifications Ampere Ratings: From 0.5 to 63 Amps 10K Air @ 120/240 VAC; 5K Air @ 480Y/277 VAC DC Ratings (C-Curve Only): 1-Pole — 60 VDC; 2-Pole — 125 VDC Dual Rated for UL 1077 AC and UL 489A for DC Telecom Applications: 1-Pole — 60 VDC

3 Pole, Multi 9™ Circuit Breaker
Intended for use within equipment where branch circuit protection is already provided or not needed.
Features

  • Small Size — L × W × H, mm: 81 × 18 (Per Pole) × 75
  • DIN Rail Mount
  • Two Trip Curves: C — 7-10 Times Rating; D — 10-14 Times Rating
  • Positive Indication of Contact Disconnect
    Applications Permitting Supplementary Protectors
  • Supplements or Provides Additional Protection for Sensitive Electronics Inside the Equipment
  • Used on the Load Side of Branch Circuit Protection to Protect Criteria or
    Sensitive Internal Circuitry Such as: Computers and Microprocessors,
    Communications Equipment, Electronic Controllers and Power Supplies
    Applications Permitting Supplementary Protectors (Continued)
  • Permitted for Protection of Motor Control Circuits NEC 430-72,
    Unless Transformers Are in Circuit, Then UL 489
    Specifications
  • Ampere Ratings: From 0.5 to 63 Amps
  • 10K Air @ 120/240 VAC; 5K Air @ 480Y/277 VAC
  • DC Ratings (C-Curve Only): 1-Pole — 60 VDC; 2-Pole — 125 VDC
  • Dual Rated for UL 1077 AC and UL 489A for DC Telecom Applications: 1-Pole — 60 VDC
Supplier's Site
Din Rail Mount Circuit Breaker - 57565281 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
57565281
Din Rail Mount Circuit Breaker 57565281
DISCONTINUED BY MANUFACTURER (11-5-2021), THERMAL MAGNETIC CIRCUIT BREAKER, SUPPLEMENTARY PROTECTOR, 240 V, 15 A, 3 POLE, 20 KA, 50/60 HZ, REPLACED BY M9F22316. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER (11-5-2021), THERMAL MAGNETIC CIRCUIT BREAKER, SUPPLEMENTARY PROTECTOR, 240 V, 15 A, 3 POLE, 20 KA, 50/60 HZ, REPLACED BY M9F22316. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number 70007209 57565281
Product Name Circuit Breaker;Mag;Hndl;Cur-Rtg 15A;DIN Rail;3 Pole;Vol-Rtg 480Y/277VAC;C Din Rail Mount Circuit Breaker
Rated AC Voltage 277 volts
Rated Current 15 amps
Trip System Type Magnetic
Number of Poles 3 3
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - TA45-AHWTH140Z4-738-ND - DigiKey
Specs
Rated Current 14 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Circuit Breakers - 209-2-1-53F-2-9-60-H-ND - DigiKey
Specs
Rated Current 60 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details
Circuit Breakers - A-0702X -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 12 volts
Rated Current 1 to 20 amps
View Details