MCB, 1 POLE, 10A, 250VDC, DIN RAIL; Product Range:Multi 9 C60H-DC Series; Current Rating:10A; No. of Poles:1 Pole; Voltage Rating VDC:250V; Voltage Rating VAC:-; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 25AC3636 |
| Product Name | Mcb, 1 Pole, 10A, 250Vdc, Din Rail; Product Range Schneider Electric |
| Rated DC Voltage | 250 volts |