Schneider Electric Circuit Breakers M9U21270

Description
MULTI9 C60H-DC 2P 0,5A C 10KA 50
Request a Quote Datasheet
Description
MULTI9 C60H-DC 2P 0,5A C 10KA 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-M9U21270-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-M9U21270-ND
Circuit Breakers 4008-M9U21270-ND
MULTI9 C60H-DC 2P 0,5A C 10KA 50

MULTI9 C60H-DC 2P 0,5A C 10KA 50

Buy Now Datasheet
Mcb, 2 Pole, 0.5A, 500Vdc, Din Rail; Product Range Schneider Electric - 25AC3630 - Newark, An Avnet Company
Chicago, IL, United States
Mcb, 2 Pole, 0.5A, 500Vdc, Din Rail; Product Range Schneider Electric
25AC3630
Mcb, 2 Pole, 0.5A, 500Vdc, Din Rail; Product Range Schneider Electric 25AC3630
MCB, 2 POLE, 0.5A, 500VDC, DIN RAIL; Product Range:Multi 9 C60H-DC Series; Current Rating:500mA; No. of Poles:2 Pole; Voltage Rating VDC:500V; Voltage Rating VAC:-; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

MCB, 2 POLE, 0.5A, 500VDC, DIN RAIL; Product Range:Multi 9 C60H-DC Series; Current Rating:500mA; No. of Poles:2 Pole; Voltage Rating VDC:500V; Voltage Rating VAC:-; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 4008-M9U21270-ND 25AC3630
Product Name Circuit Breakers Mcb, 2 Pole, 0.5A, 500Vdc, Din Rail; Product Range Schneider Electric
Rated Current 0.5000 amps 0.5000 amps
Trip System Type Thermal Magnetic
Features Trip Indicator
Mounting Style Din Rail Mounted
Manual Actuator Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 209-3-1-62-4-9-100-ND - DigiKey
Specs
Rated Current 100 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details
AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C20DL - Altech Corp.
Specs
Rated DC Voltage 125 to 250 volts
Rated Current 20 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Circuit Breakers - 486-3-128-327-ND - DigiKey
Specs
Rated Current 10 amps
Trip System Type Thermal
Features Trip Indicator
View Details
2 suppliers