Schneider Electric Ema Replacement Module, 277Vac, 240Ka; Consumer Unit Usage Square D By Schneider Electric MA4IMA24

Description
EMA REPLACEMENT MODULE, 277VAC, 240KA; Consumer Unit Usage:-; Enclosure Material:-; Supply Voltage:277V; Current Rating:240kA; No. of Branch Circuits:3Circuits; External Height:-; External Width:-; External Depth:- RoHS Compliant: Yes
Datasheet
Description
EMA REPLACEMENT MODULE, 277VAC, 240KA; Consumer Unit Usage:-; Enclosure Material:-; Supply Voltage:277V; Current Rating:240kA; No. of Branch Circuits:3Circuits; External Height:-; External Width:-; External Depth:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ema Replacement Module, 277Vac, 240Ka; Consumer Unit Usage Square D By Schneider Electric - 89H5381 - Newark, An Avnet Company
Chicago, IL, United States
Ema Replacement Module, 277Vac, 240Ka; Consumer Unit Usage Square D By Schneider Electric
89H5381
Ema Replacement Module, 277Vac, 240Ka; Consumer Unit Usage Square D By Schneider Electric 89H5381
EMA REPLACEMENT MODULE, 277VAC, 240KA; Consumer Unit Usage:-; Enclosure Material:-; Supply Voltage:277V; Current Rating:240kA; No. of Branch Circuits:3Circuits; External Height:-; External Width:-; External Depth:- RoHS Compliant: Yes

EMA REPLACEMENT MODULE, 277VAC, 240KA; Consumer Unit Usage:-; Enclosure Material:-; Supply Voltage:277V; Current Rating:240kA; No. of Branch Circuits:3Circuits; External Height:-; External Width:-; External Depth:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 89H5381
Product Name Ema Replacement Module, 277Vac, 240Ka; Consumer Unit Usage Square D By Schneider Electric
Rated Current 240000 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C1UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 1 amps
Trip System Type Thermal Magnetic
View Details
5 suppliers
Circuit Breakers - 486-2795-ND - DigiKey
Specs
Rated Current 15 amps
Trip System Type Thermal Magnetic
Mounting Style Din Rail Mounted
View Details