Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CIRCUIT BREAKERS
SCHNEIDER ELECTRIC
PLL34100 -- CIRCUIT BREAKERS
Schneider Electric
Circuit Breakers
PLL34100
Description
MOLDED CASE CIRCUIT BREAKER 480V
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
MOLDED CASE CIRCUIT BREAKER 480V
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-PLL34100-ND
Circuit Breakers
4008-PLL34100-ND
MOLDED CASE CIRCUIT BREAKER 480V
MOLDED CASE CIRCUIT BREAKER 480V
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Circuit Breakers
Product Number
4008-PLL34100-ND
Product Name
Circuit Breakers
Rated Current
1000 amps
Trip System Type
Solid State
Features
Trip Indicator
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
MCBs
1444731
Specs
Rated AC Voltage
415 volts
Rated Current
16 amps
Rated Breaking Capacity
10000 amps
View Details
SCHURTER Inc
Thermal Breakers
3-128-238
Specs
Rated Current
3 amps
Number of Poles
2
Terminal Type
Snap-In
View Details
3
suppliers
Altech Corp.
AC Single Pole C-Trip Miniature Molded Case Circuit Breakers
1C2DL
Specs
Rated DC Voltage
125 to 250 volts
Rated Current
2 amps
Trip System Type
Thermal Magnetic
View Details
3
suppliers
WAGO
Circuit Breaker, Thermal, 1P, 250V, 500Ma; Product Range Wago
51011136
Specs
Rated AC Voltage
250 volts
Rated DC Voltage
65 volts
Rated Current
0.5000 amps
View Details