MOLDED CASE CIRCUIT BREAKER 600V
MOLDED CASE CIRCUIT BREAKER 600V 800A, ADJUSTABLE 300-800 AMP, REPLACES MJA36800. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Radwell International | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 4008-MJA36800E10-ND | 179784619 |
| Product Name | Circuit Breakers | Molded Case Circuit Breaker |
| Rated Current | 800 amps | 800 amps |
| Trip System Type | Solid State | |
| Features | Trip Indicator |