Schneider Electric Circuit Breaker, Thermal Magnetic, 1P, 4A; Product Range Schneider Electric MG24428

Description
CIRCUIT BREAKER, THERMAL MAGNETIC, 1P, 4A; Product Range:Multi 9 C60N Series; Current Rating:4A; No. of Poles:1 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:240V RoHS Compliant: Yes
Description
CIRCUIT BREAKER, THERMAL MAGNETIC, 1P, 4A; Product Range:Multi 9 C60N Series; Current Rating:4A; No. of Poles:1 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:240V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal Magnetic, 1P, 4A; Product Range Schneider Electric - 96F2010 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Magnetic, 1P, 4A; Product Range Schneider Electric
96F2010
Circuit Breaker, Thermal Magnetic, 1P, 4A; Product Range Schneider Electric 96F2010
CIRCUIT BREAKER, THERMAL MAGNETIC, 1P, 4A; Product Range:Multi 9 C60N Series; Current Rating:4A; No. of Poles:1 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:240V RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL MAGNETIC, 1P, 4A; Product Range:Multi 9 C60N Series; Current Rating:4A; No. of Poles:1 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:240V RoHS Compliant: Yes

Supplier's Site
Circuit Breaker;Mag;Togl;Cur-Rtg 4A;DINRail;1 Pole;480/277VAC,60 VDC;C - 70007182 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Mag;Togl;Cur-Rtg 4A;DINRail;1 Pole;480/277VAC,60 VDC;C
70007182
Circuit Breaker;Mag;Togl;Cur-Rtg 4A;DINRail;1 Pole;480/277VAC,60 VDC;C 70007182
1 Pole, DIN Rail Mounting, Class 860 Multi 9™ C60N Supplementary Protectors Intended for use within equipment where branch circuit protection is already provided or not needed. Features Small Size — L × W × H, mm: 81 × 18 (Per Pole) × 75 DIN Rail Mount Two Trip Curves: C — 7-10 Times Rating; D — 10-14 Times Rating Positive Indication of Contact Disconnect Applications Permitting Supplementary Protectors Supplements or Provides Additional Protection for Sensitive Electronics Inside the Equipment Used on the Load Side of Branch Circuit Protection to Protect Criteria or Sensitive Internal Circuitry Such as: Computers and Microprocessors, Communications Equipment, Electronic Controllers and Power Supplies Applications Permitting Supplementary Protectors (Continued) Permitted for Protection of Motor Control Circuits NEC 430-72, Unless Transformers Are in Circuit, Then UL 489 Specifications Ampere Ratings: From 0.5 to 63 Amps 10K Air @ 120/240 VAC; 5K Air @ 480Y/277 VAC DC Ratings (C-Curve Only): 1-Pole — 60 VDC; 2-Pole — 125 VDC Dual Rated for UL 1077 AC and UL 489A for DC Telecom Applications: 1-Pole — 60 VDC

1 Pole, DIN Rail Mounting, Class 860 Multi 9™ C60N Supplementary Protectors
Intended for use within equipment where branch circuit protection is already provided or not needed.
Features

  • Small Size — L × W × H, mm: 81 × 18 (Per Pole) × 75
  • DIN Rail Mount
  • Two Trip Curves: C — 7-10 Times Rating; D — 10-14 Times Rating
  • Positive Indication of Contact Disconnect
    Applications Permitting Supplementary Protectors
  • Supplements or Provides Additional Protection for Sensitive Electronics Inside the Equipment
  • Used on the Load Side of Branch Circuit Protection to Protect Criteria or
    Sensitive Internal Circuitry Such as: Computers and Microprocessors,
    Communications Equipment, Electronic Controllers and Power Supplies
    Applications Permitting Supplementary Protectors (Continued)
  • Permitted for Protection of Motor Control Circuits NEC 430-72,
    Unless Transformers Are in Circuit, Then UL 489
    Specifications
  • Ampere Ratings: From 0.5 to 63 Amps
  • 10K Air @ 120/240 VAC; 5K Air @ 480Y/277 VAC
  • DC Ratings (C-Curve Only): 1-Pole — 60 VDC; 2-Pole — 125 VDC
  • Dual Rated for UL 1077 AC and UL 489A for DC Telecom Applications: 1-Pole — 60 VDC
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number 96F2010 70007182
Product Name Circuit Breaker, Thermal Magnetic, 1P, 4A; Product Range Schneider Electric Circuit Breaker;Mag;Togl;Cur-Rtg 4A;DINRail;1 Pole;480/277VAC,60 VDC;C
Rated AC Voltage 240 volts 240 to 277 volts
Rated DC Voltage 60 volts 65 volts
Rated Current 4 amps 4 amps
Trip System Type Thermal Magnetic Magnetic
Number of Poles 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Motor Protection - 1216849 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Motor Circuit Protection
View Details
Circuit Breakers - 486-3208-ND - DigiKey
Specs
Rated Current 16 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Circuit Breakers - 2946-8000-0099/0000-4163-ND - DigiKey
Specs
Rated Current 8 amps
Features Trip Indicator
Text for Mounting Holder
View Details
Circuit Breakers - A-0701H -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 32 volts
Rated Current 50 to 80 amps
View Details