MCB, 2 POLE, 13A, 500VDC, DIN RAIL; Product Range:Multi 9 C60H-DC Series; Current Rating:13A; No. of Poles:2 Pole; Voltage Rating VDC:500V; Voltage Rating VAC:-; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 25AC3651 |
| Product Name | Mcb, 2 Pole, 13A, 500Vdc, Din Rail; Product Range Schneider Electric |
| Rated DC Voltage | 500 volts |