Schneider Electric Din Rail Mount Circuit Breaker MG24114

Description
DISCONTINUED BY MANUFACTURER, MINIATURE CIRCUIT-BREAKER, B - CURVE, TYPE: [MULTI9 - C60], POLES: 1 [PROTECTED], VOLTAGE RATING [AC]: 240V, CURRENT RATING: 6A, FREQUENCY: 50/60 HZ, BREAKING CAPACITY: 5 KA [AIR] - 277 V, DIN-RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, MINIATURE CIRCUIT-BREAKER, B - CURVE, TYPE: [MULTI9 - C60], POLES: 1 [PROTECTED], VOLTAGE RATING [AC]: 240V, CURRENT RATING: 6A, FREQUENCY: 50/60 HZ, BREAKING CAPACITY: 5 KA [AIR] - 277 V, DIN-RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Din Rail Mount Circuit Breaker - 57556916 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
57556916
Din Rail Mount Circuit Breaker 57556916
DISCONTINUED BY MANUFACTURER, MINIATURE CIRCUIT-BREAKER, B - CURVE, TYPE: [MULTI9 - C60], POLES: 1 [PROTECTED], VOLTAGE RATING [AC]: 240V, CURRENT RATING: 6A, FREQUENCY: 50/60 HZ, BREAKING CAPACITY: 5 KA [AIR] - 277 V, DIN-RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, MINIATURE CIRCUIT-BREAKER, B - CURVE, TYPE: [MULTI9 - C60], POLES: 1 [PROTECTED], VOLTAGE RATING [AC]: 240V, CURRENT RATING: 6A, FREQUENCY: 50/60 HZ, BREAKING CAPACITY: 5 KA [AIR] - 277 V, DIN-RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Supplementary Protector, 277Vac, 6A; Product Range Schneider Electric - 16B1324 - Newark, An Avnet Company
Chicago, IL, United States
Supplementary Protector, 277Vac, 6A; Product Range Schneider Electric
16B1324
Supplementary Protector, 277Vac, 6A; Product Range Schneider Electric 16B1324
SUPPLEMENTARY PROTECTOR, 277VAC, 6A; Product Range:Multi 9 MG Series; Voltage Rating VAC:240VAC; Voltage Rating VDC:-; Current Rating:6A; No. of Poles:1 Pole; Overload Current:-; Insulation Voltage:-; Circuit Breaker Type:RCBO RoHS Compliant: Yes

SUPPLEMENTARY PROTECTOR, 277VAC, 6A; Product Range:Multi 9 MG Series; Voltage Rating VAC:240VAC; Voltage Rating VDC:-; Current Rating:6A; No. of Poles:1 Pole; Overload Current:-; Insulation Voltage:-; Circuit Breaker Type:RCBO RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 57556916 16B1324
Product Name Din Rail Mount Circuit Breaker Supplementary Protector, 277Vac, 6A; Product Range Schneider Electric
Rated AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - T11-211NR-1-ND - DigiKey
Specs
Rated Current 1 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Circuit Breakers & Accessories - 1DU50M - Powell Electronics, Inc.
Specs
Rated Current 50 amps
View Details