Schneider Electric Din Rail Mount Circuit Breaker MG24505

Description
CIRCUIT BREAKER, 8AMP,1POLE, 277VAC, (MG24505). FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
CIRCUIT BREAKER, 8AMP,1POLE, 277VAC, (MG24505). FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail Mount Circuit Breaker - 57549298 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
57549298
Din Rail Mount Circuit Breaker 57549298
CIRCUIT BREAKER, 8AMP,1POLE, 277VAC, (MG24505). FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, 8AMP,1POLE, 277VAC, (MG24505). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Breaker, Magnetic, 1Pole, 10A; Product Range Schneider Electric - 29M8590 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Magnetic, 1Pole, 10A; Product Range Schneider Electric
29M8590
Circuit Breaker, Magnetic, 1Pole, 10A; Product Range Schneider Electric 29M8590
CIRCUIT BREAKER, MAGNETIC, 1POLE, 10A; Product Range:Multi 9 C60N Series; Current Rating:10kA; No. of Poles:1 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

CIRCUIT BREAKER, MAGNETIC, 1POLE, 10A; Product Range:Multi 9 C60N Series; Current Rating:10kA; No. of Poles:1 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 57549298 29M8590
Product Name Din Rail Mount Circuit Breaker Circuit Breaker, Magnetic, 1Pole, 10A; Product Range Schneider Electric
Number of Poles 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - T11-214-2-ND - DigiKey
Specs
Rated Current 2 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Circuit Breakers - 209-3-2599-317-ND - DigiKey
Specs
Approvals / Ratings RoHS Compliant
View Details
Circuit Breakers - A-0710W -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 32 volts
Rated Current 2 to 20 amps
View Details