Schneider Electric Mcb, 2 Pole, 16A, 500Vdc, Din Rail; Product Range Schneider Electric M9U31216

Description
MCB, 2 POLE, 16A, 500VDC, DIN RAIL; Product Range:Multi 9 C60H-DC Series; Current Rating:16A; No. of Poles:2 Pole; Voltage Rating VDC:500V; Voltage Rating VAC:-; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet
Description
MCB, 2 POLE, 16A, 500VDC, DIN RAIL; Product Range:Multi 9 C60H-DC Series; Current Rating:16A; No. of Poles:2 Pole; Voltage Rating VDC:500V; Voltage Rating VAC:-; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mcb, 2 Pole, 16A, 500Vdc, Din Rail; Product Range Schneider Electric - 25AC3652 - Newark, An Avnet Company
Chicago, IL, United States
Mcb, 2 Pole, 16A, 500Vdc, Din Rail; Product Range Schneider Electric
25AC3652
Mcb, 2 Pole, 16A, 500Vdc, Din Rail; Product Range Schneider Electric 25AC3652
MCB, 2 POLE, 16A, 500VDC, DIN RAIL; Product Range:Multi 9 C60H-DC Series; Current Rating:16A; No. of Poles:2 Pole; Voltage Rating VDC:500V; Voltage Rating VAC:-; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

MCB, 2 POLE, 16A, 500VDC, DIN RAIL; Product Range:Multi 9 C60H-DC Series; Current Rating:16A; No. of Poles:2 Pole; Voltage Rating VDC:500V; Voltage Rating VAC:-; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 25AC3652
Product Name Mcb, 2 Pole, 16A, 500Vdc, Din Rail; Product Range Schneider Electric
Rated DC Voltage 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit breaker - 787-1664/000-100 - WAGO
Specs
Rated DC Voltage 10 to 16 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
Motor Protection - 1220734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Motor Circuit Protection
View Details
15A Push-to-Reset Single Pole Circuit Breaker - 51610080 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 15 amps
Rated Breaking Capacity 15 amps
View Details
Circuit Breakers - 723-209-3-1-61F-4-9-60-ND - DigiKey
Specs
Rated Current 60 amps
Trip System Type Magnetic Hydraulic
Features Trip Indicator
View Details