Schneider Electric Din Rail Mount Circuit Breaker MG17426

Description
DISCONTINUED BY MANUFACTURER, CIRCUIT-BREAKER, MINIATURE, D - CURVE, TYPE: [MULTI9 - C60], POLES: 1 [PROTECTED], VOLTAGE RATING [AC]: 240V~415V, CURRENT RATING: 15A, FREQUENCY: 50/60 HZ, BREAKING CAPACITY: 5 KA [AIR] - 277V, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, CIRCUIT-BREAKER, MINIATURE, D - CURVE, TYPE: [MULTI9 - C60], POLES: 1 [PROTECTED], VOLTAGE RATING [AC]: 240V~415V, CURRENT RATING: 15A, FREQUENCY: 50/60 HZ, BREAKING CAPACITY: 5 KA [AIR] - 277V, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Din Rail Mount Circuit Breaker - 57565123 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
57565123
Din Rail Mount Circuit Breaker 57565123
DISCONTINUED BY MANUFACTURER, CIRCUIT-BREAKER, MINIATURE, D - CURVE, TYPE: [MULTI9 - C60], POLES: 1 [PROTECTED], VOLTAGE RATING [AC]: 240V~415V, CURRENT RATING: 15A, FREQUENCY: 50/60 HZ, BREAKING CAPACITY: 5 KA [AIR] - 277V, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CIRCUIT-BREAKER, MINIATURE, D - CURVE, TYPE: [MULTI9 - C60], POLES: 1 [PROTECTED], VOLTAGE RATING [AC]: 240V~415V, CURRENT RATING: 15A, FREQUENCY: 50/60 HZ, BREAKING CAPACITY: 5 KA [AIR] - 277V, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Breaker;Mag;Togl;Cur-Rtg 15A;DIN Rail;1 Pole;Vol-Rtg 240, 480Y/277VAC;D - 70007221 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Mag;Togl;Cur-Rtg 15A;DIN Rail;1 Pole;Vol-Rtg 240, 480Y/277VAC;D
70007221
Circuit Breaker;Mag;Togl;Cur-Rtg 15A;DIN Rail;1 Pole;Vol-Rtg 240, 480Y/277VAC;D 70007221
1 Pole, DIN Rail Mounting, Class 860 Multi 9™ C60N Supplementary Protectors Intended for use within equipment where branch circuit protection is already provided or not needed. Features Small Size — L × W × H, mm: 81 × 18 (Per Pole) × 75 DIN Rail Mount Two Trip Curves: C — 7-10 Times Rating; D — 10-14 Times Rating Positive Indication of Contact Disconnect Applications Permitting Supplementary Protectors Supplements or Provides Additional Protection for Sensitive Electronics Inside the Equipment Used on the Load Side of Branch Circuit Protection to Protect Criteria or Sensitive Internal Circuitry Such as: Computers and Microprocessors, Communications Equipment, Electronic Controllers and Power Supplies Applications Permitting Supplementary Protectors (Continued) Permitted for Protection of Motor Control Circuits NEC 430-72, Unless Transformers Are in Circuit, Then UL 489 Specifications Ampere Ratings: From 0.5 to 63 Amps 10K Air @ 120/240 VAC; 5K Air @ 480Y/277 VAC DC Ratings (C-Curve Only): 1-Pole — 60 VDC; 2-Pole — 125 VDC

1 Pole, DIN Rail Mounting, Class 860 Multi 9™ C60N Supplementary Protectors
Intended for use within equipment where branch circuit protection is already provided or not needed.
Features

  • Small Size — L × W × H, mm: 81 × 18 (Per Pole) × 75
  • DIN Rail Mount
  • Two Trip Curves: C — 7-10 Times Rating; D — 10-14 Times Rating
  • Positive Indication of Contact Disconnect
    Applications Permitting Supplementary Protectors
  • Supplements or Provides Additional Protection for Sensitive Electronics Inside the Equipment
  • Used on the Load Side of Branch Circuit Protection to Protect Criteria or
    Sensitive Internal Circuitry Such as: Computers and Microprocessors,
    Communications Equipment, Electronic Controllers and Power Supplies
    Applications Permitting Supplementary Protectors (Continued)
  • Permitted for Protection of Motor Control Circuits NEC 430-72,
    Unless Transformers Are in Circuit, Then UL 489
    Specifications
  • Ampere Ratings: From 0.5 to 63 Amps
  • 10K Air @ 120/240 VAC; 5K Air @ 480Y/277 VAC
  • DC Ratings (C-Curve Only): 1-Pole — 60 VDC; 2-Pole — 125 VDC
Supplier's Site

Technical Specifications

  Radwell International Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number 57565123 70007221
Product Name Din Rail Mount Circuit Breaker Circuit Breaker;Mag;Togl;Cur-Rtg 15A;DIN Rail;1 Pole;Vol-Rtg 240, 480Y/277VAC;D
Rated AC Voltage 240 to 277 volts
Rated Current 15 amps
Trip System Type Magnetic
Number of Poles 1
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - AS168X-CB1G450-ND - DigiKey
Specs
Rated Current 45 amps
Trip System Type Thermal Magnetic
Mounting Style Din Rail Mounted
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Circuit Breakers - 209-3-28779-55-ND - DigiKey
Specs
Approvals / Ratings RoHS Compliant
View Details
Automotive Circuit Breakers  VF-GCB -  - VICFUSE
Specs
Rated DC Voltage 42 volts
View Details