MOLDED CASE CIRCUIT BREAKER 240V
MOLDED CASE CKT BREAKER, 2 POLE, 150A; Product Range:PowerPact Q Series; Current Rating:150A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240V; Circuit Breaker Mounting:Plug On RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 4008-QBA221502-ND | 89H5562 |
| Product Name | Circuit Breakers | Molded Case Ckt Breaker, 2 Pole, 150A; Product Range Square D By Schneider Electric |
| Rated Current | 150 amps | 150 amps |
| Trip System Type | Thermal Magnetic | |
| Features | Trip Indicator | |
| Mounting Style | Din Rail Mounted | |
| Manual Actuator Type | Other; (Lever) |