Schneider Electric Circuit Breakers - MG24507 MG24507

Description
Manufacturer: Schneider Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983136-MG24507 Categories: Circuit Breakers Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Schneider Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983136-MG24507 Categories: Circuit Breakers Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - MG24507 - MG24507 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Breakers - MG24507
MG24507
Circuit Breakers - MG24507 MG24507
Manufacturer: Schneider Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983136-MG24507 Categories: Circuit Breakers Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Schneider Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 983136-MG24507
Categories: Circuit Breakers
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now
Din Rail Mount Circuit Breaker - 57549306 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
57549306
Din Rail Mount Circuit Breaker 57549306
DISCONTINUED BY MANUFACTURER, SUPPLEMENTARY PROTECTOR, 277V, 13AMP, 1P. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SUPPLEMENTARY PROTECTOR, 277V, 13AMP, 1P. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number MG24507 57549306
Product Name Circuit Breakers - MG24507 Din Rail Mount Circuit Breaker
Unlock Full Specs
to access all available technical data

Similar Products

2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Circuit Breakers - 2-1393249-1 - TE Connectivity
Specs
Rated Current 7 amps
Rated Breaking Capacity 2000 amps
Trip System Type Thermal
View Details
3 suppliers
140G 125A G Frame Molded Case Ckt-Bkr - 140G-G6C3-D10-KA - Allen-Bradley / Rockwell Automation
Specs
Features Molded Case Circuit Breaker
View Details
Electronic circuit breaker - 787-1662/004-1000 - WAGO
Specs
Rated DC Voltage 20 to 28.8 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers