Schneider Electric Circuit Breakers M9U21202

Description
CIR BRKR THERM-MAG 2A 500VDC
Request a Quote Datasheet
Description
CIR BRKR THERM-MAG 2A 500VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-M9U21202-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-M9U21202-ND
Circuit Breakers 4008-M9U21202-ND
CIR BRKR THERM-MAG 2A 500VDC

CIR BRKR THERM-MAG 2A 500VDC

Buy Now Datasheet
Mcb, 2 Pole, 2A, 500Vdc, Din Rail; Product Range Schneider Electric - 25AC3617 - Newark, An Avnet Company
Chicago, IL, United States
Mcb, 2 Pole, 2A, 500Vdc, Din Rail; Product Range Schneider Electric
25AC3617
Mcb, 2 Pole, 2A, 500Vdc, Din Rail; Product Range Schneider Electric 25AC3617
MCB, 2 POLE, 2A, 500VDC, DIN RAIL; Product Range:Multi 9 C60H-DC Series; Current Rating:2A; No. of Poles:2 Pole; Voltage Rating VDC:500V; Voltage Rating VAC:-; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

MCB, 2 POLE, 2A, 500VDC, DIN RAIL; Product Range:Multi 9 C60H-DC Series; Current Rating:2A; No. of Poles:2 Pole; Voltage Rating VDC:500V; Voltage Rating VAC:-; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 4008-M9U21202-ND 25AC3617
Product Name Circuit Breakers Mcb, 2 Pole, 2A, 500Vdc, Din Rail; Product Range Schneider Electric
Rated Current 2 amps 2 amps
Trip System Type Thermal Magnetic
Features Trip Indicator
Mounting Style Din Rail Mounted
Manual Actuator Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-4400.0670-ND - DigiKey
Specs
Rated Current 1.5 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
QLB Series Thermal Circuit Breaker, 25A - QLB-253-00DNN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 25 amps
Trip System Type Thermal
View Details
2 suppliers
AC Single Pole D-Trip Miniature Molded Case Circuit Breakers - 1D30UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 30 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers
Electronic circuit breaker - 787-1662/000-054 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers