Schneider Electric Circuit Breaker, Hydromagnetic, 3A; Product Range Schneider Electric MG24518

Description
CIRCUIT BREAKER, HYDROMAGNETIC, 3A; Product Range:-; Current Rating:3A; No. of Poles:2 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:-; Dielectric Strength:- RoHS Compliant: Yes
Description
CIRCUIT BREAKER, HYDROMAGNETIC, 3A; Product Range:-; Current Rating:3A; No. of Poles:2 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:-; Dielectric Strength:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Hydromagnetic, 3A; Product Range Schneider Electric - 16B1453 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hydromagnetic, 3A; Product Range Schneider Electric
16B1453
Circuit Breaker, Hydromagnetic, 3A; Product Range Schneider Electric 16B1453
CIRCUIT BREAKER, HYDROMAGNETIC, 3A; Product Range:-; Current Rating:3A; No. of Poles:2 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:-; Dielectric Strength:- RoHS Compliant: Yes

CIRCUIT BREAKER, HYDROMAGNETIC, 3A; Product Range:-; Current Rating:3A; No. of Poles:2 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:-; Dielectric Strength:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 16B1453
Product Name Circuit Breaker, Hydromagnetic, 3A; Product Range Schneider Electric
Rated Current 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit breaker - 787-1664 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers
RCCBs - 1444851 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated Current 63 amps
Number of Poles 4
View Details
15A Push-to-Reset Single Pole Circuit Breaker - 51610080 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 15 amps
Rated Breaking Capacity 15 amps
View Details
Circuit Breakers - 209-3-2599-479-ND - DigiKey
Specs
Approvals / Ratings RoHS Compliant
View Details