Schneider Electric Molded Case Circuit Breaker MG24138

Description
SUPPLEMENTARY PROTECTOR 480Y/277V 50A 2P. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
SUPPLEMENTARY PROTECTOR 480Y/277V 50A 2P. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molded Case Circuit Breaker - 57557022 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
57557022
Molded Case Circuit Breaker 57557022
SUPPLEMENTARY PROTECTOR 480Y/277V 50A 2P. FREE 2 YEAR RADWELL WARRANTY

SUPPLEMENTARY PROTECTOR 480Y/277V 50A 2P. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Mcb, 50A, 2-Pole, Din Rail; Product Range Schneider Electric - 16B1348 - Newark, An Avnet Company
Chicago, IL, United States
Mcb, 50A, 2-Pole, Din Rail; Product Range Schneider Electric
16B1348
Mcb, 50A, 2-Pole, Din Rail; Product Range Schneider Electric 16B1348
MCB, 50A, 2-POLE, DIN RAIL; Product Range:Multi 9 Series; Current Rating:50A; No. of Poles:2 Pole; Voltage Rating VDC:125V; Voltage Rating VAC:415V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

MCB, 50A, 2-POLE, DIN RAIL; Product Range:Multi 9 Series; Current Rating:50A; No. of Poles:2 Pole; Voltage Rating VDC:125V; Voltage Rating VAC:415V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 57557022 16B1348
Product Name Molded Case Circuit Breaker Mcb, 50A, 2-Pole, Din Rail; Product Range Schneider Electric
Rated AC Voltage 415 volts
Unlock Full Specs
to access all available technical data

Similar Products

Busbar - 10721589 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Miniature Molded One Pole AC Case Circuit Breakers - 1DU5L - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 5 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
Circuit Breakers - 6-1393250-8 - TE Connectivity
Specs
Rated Current 3 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
2 suppliers