Schneider Electric Circuit Breaker;Mag;Togl;Cur-Rtg 10A;DIN Rail;1 Pole;Vol-Rtg 480Y/277VAC MG24116

Description
Circuit Breaker;Mag;Togl;Cur -Rtg 10A;DIN Rail;1 Pole;Vol-Rtg 480Y/277VAC
Datasheet
Description
Circuit Breaker;Mag;Togl;Cur -Rtg 10A;DIN Rail;1 Pole;Vol-Rtg 480Y/277VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker;Mag;Togl;Cur-Rtg 10A;DIN Rail;1 Pole;Vol-Rtg 480Y/277VAC - 70007533 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Mag;Togl;Cur-Rtg 10A;DIN Rail;1 Pole;Vol-Rtg 480Y/277VAC
70007533
Circuit Breaker;Mag;Togl;Cur-Rtg 10A;DIN Rail;1 Pole;Vol-Rtg 480Y/277VAC 70007533
Circuit Breaker;Mag;Togl;Cur -Rtg 10A;DIN Rail;1 Pole;Vol-Rtg 480Y/277VAC

Circuit Breaker;Mag;Togl;Cur-Rtg 10A;DIN Rail;1 Pole;Vol-Rtg 480Y/277VAC

Supplier's Site
Supplementary Protector, 10A, 1Pole, 240 Vac; Product Range Schneider Electric - 99F4092 - Newark, An Avnet Company
Chicago, IL, United States
Supplementary Protector, 10A, 1Pole, 240 Vac; Product Range Schneider Electric
99F4092
Supplementary Protector, 10A, 1Pole, 240 Vac; Product Range Schneider Electric 99F4092
SUPPLEMENTARY PROTECTOR, 10A, 1Pole, 240 VAC; Product Range:Multi 9 C60N Series; Current Rating:10A; No. of Poles:1 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

SUPPLEMENTARY PROTECTOR, 10A, 1Pole, 240 VAC; Product Range:Multi 9 C60N Series; Current Rating:10A; No. of Poles:1 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 70007533 99F4092
Product Name Circuit Breaker;Mag;Togl;Cur-Rtg 10A;DIN Rail;1 Pole;Vol-Rtg 480Y/277VAC Supplementary Protector, 10A, 1Pole, 240 Vac; Product Range Schneider Electric
Rated AC Voltage 277 volts 240 volts
Rated Current 10 amps 10 amps
Trip System Type Magnetic
Number of Poles 1 1
Mounting Style Din Rail Mounted
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - T11-811-0.05-ND - DigiKey
Specs
Rated Current 0.0500 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Circuit Breakers - 209-2-1REC4-52-2-9-80-H-V-ND - DigiKey
Specs
Rated Current 80 amps
Trip System Type Magnetic Hydraulic
Features Trip Indicator
View Details
Circuit Breakers - A-0701I -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 50 volts
Rated Current 2 to 50 amps
View Details