Schneider Electric Circuit Breakers M9U21170

Description
CIR BRKR THERM-MAG 250VAC/250VDC
Request a Quote Datasheet
Description
CIR BRKR THERM-MAG 250VAC/250VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-M9U21170-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-M9U21170-ND
Circuit Breakers 4008-M9U21170-ND
CIR BRKR THERM-MAG 250VAC/250VDC

CIR BRKR THERM-MAG 250VAC/250VDC

Buy Now Datasheet
Mcb, 1 Pole, 0.5A, 250Vdc, Din Rail; Product Range Schneider Electric - 25AC3615 - Newark, An Avnet Company
Chicago, IL, United States
Mcb, 1 Pole, 0.5A, 250Vdc, Din Rail; Product Range Schneider Electric
25AC3615
Mcb, 1 Pole, 0.5A, 250Vdc, Din Rail; Product Range Schneider Electric 25AC3615
MCB, 1 POLE, 0.5A, 250VDC, DIN RAIL; Product Range:Multi 9 C60H-DC Series; Current Rating:500mA; No. of Poles:1 Pole; Voltage Rating VDC:250V; Voltage Rating VAC:-; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

MCB, 1 POLE, 0.5A, 250VDC, DIN RAIL; Product Range:Multi 9 C60H-DC Series; Current Rating:500mA; No. of Poles:1 Pole; Voltage Rating VDC:250V; Voltage Rating VAC:-; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet
Molded Case Circuit Breaker - 90192947 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
90192947
Molded Case Circuit Breaker 90192947
MINIATURE CIRCUIT BREAKER, MULTI9, C60H-DC, 0.5AMP, C CURVE, 250VDC,1 POLE,DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

MINIATURE CIRCUIT BREAKER, MULTI9, C60H-DC, 0.5AMP, C CURVE, 250VDC,1 POLE,DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 4008-M9U21170-ND 25AC3615 90192947
Product Name Circuit Breakers Mcb, 1 Pole, 0.5A, 250Vdc, Din Rail; Product Range Schneider Electric Molded Case Circuit Breaker
Rated Current 0.5000 amps 0.5000 amps
Trip System Type Thermal Magnetic
Features Trip Indicator
Mounting Style Din Rail Mounted
Manual Actuator Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-2802-ND - DigiKey
Specs
Rated Current 35 amps
Trip System Type Thermal Magnetic
Mounting Style Din Rail Mounted
View Details
Circuit Breaker;Therm/Mag;Togl;Cur-Rtg 13A;DIN Rail;1 Pole;Screw Snap;C - 70076905 - Allied Electronics, Inc.
Specs
Rated AC Voltage 277 volts
Rated DC Voltage 42 volts
Rated Current 13 amps
View Details
Circuit Breakers - 209-3-2599-316-ND - DigiKey
Specs
Approvals / Ratings RoHS Compliant
View Details