Schneider Electric Mcb, 1 Pole, 3A, 250Vdc, Din Rail; Product Range Schneider Electric M9U31103

Description
MCB, 1 POLE, 3A, 250VDC, DIN RAIL; Product Range:Multi 9 C60H-DC Series; Current Rating:3A; No. of Poles:1 Pole; Voltage Rating VDC:250V; Voltage Rating VAC:-; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet
Description
MCB, 1 POLE, 3A, 250VDC, DIN RAIL; Product Range:Multi 9 C60H-DC Series; Current Rating:3A; No. of Poles:1 Pole; Voltage Rating VDC:250V; Voltage Rating VAC:-; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mcb, 1 Pole, 3A, 250Vdc, Din Rail; Product Range Schneider Electric - 25AC3633 - Newark, An Avnet Company
Chicago, IL, United States
Mcb, 1 Pole, 3A, 250Vdc, Din Rail; Product Range Schneider Electric
25AC3633
Mcb, 1 Pole, 3A, 250Vdc, Din Rail; Product Range Schneider Electric 25AC3633
MCB, 1 POLE, 3A, 250VDC, DIN RAIL; Product Range:Multi 9 C60H-DC Series; Current Rating:3A; No. of Poles:1 Pole; Voltage Rating VDC:250V; Voltage Rating VAC:-; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

MCB, 1 POLE, 3A, 250VDC, DIN RAIL; Product Range:Multi 9 C60H-DC Series; Current Rating:3A; No. of Poles:1 Pole; Voltage Rating VDC:250V; Voltage Rating VAC:-; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 25AC3633
Product Name Mcb, 1 Pole, 3A, 250Vdc, Din Rail; Product Range Schneider Electric
Rated DC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single Pole B-Trip Supplementary Circuit Breakers - 1B05UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 0.5000 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Circuit Breakers - TA45-AHWTH140Z4-738-ND - DigiKey
Specs
Rated Current 14 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details