Schneider Electric Circuit Breaker, Thermal Magnetic, 1P, 15A; Product Range Schneider Electric MG17416

Description
CIRCUIT BREAKER, THERMAL MAGNETIC, 1P, 15A; Product Range:Multi 9 C60N Series; Current Rating:15A; No. of Poles:1 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:240V RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, THERMAL MAGNETIC, 1P, 15A; Product Range:Multi 9 C60N Series; Current Rating:15A; No. of Poles:1 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:240V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal Magnetic, 1P, 15A; Product Range Schneider Electric - 16B1251 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Magnetic, 1P, 15A; Product Range Schneider Electric
16B1251
Circuit Breaker, Thermal Magnetic, 1P, 15A; Product Range Schneider Electric 16B1251
CIRCUIT BREAKER, THERMAL MAGNETIC, 1P, 15A; Product Range:Multi 9 C60N Series; Current Rating:15A; No. of Poles:1 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:240V RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL MAGNETIC, 1P, 15A; Product Range:Multi 9 C60N Series; Current Rating:15A; No. of Poles:1 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:240V RoHS Compliant: Yes

Supplier's Site Datasheet
Din Rail Mount Circuit Breaker - 57565087 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
57565087
Din Rail Mount Circuit Breaker 57565087
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, MINIATURE, MULTI 9, C60N SUPPLEMENTARY PROTECTOR, C CURVE, 15 AMP, 1 POLE, 277 VAC, 65 VDC, 5 KA, SCREW TERMINAL, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, MINIATURE, MULTI 9, C60N SUPPLEMENTARY PROTECTOR, C CURVE, 15 AMP, 1 POLE, 277 VAC, 65 VDC, 5 KA, SCREW TERMINAL, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number 16B1251 57565087
Product Name Circuit Breaker, Thermal Magnetic, 1P, 15A; Product Range Schneider Electric Din Rail Mount Circuit Breaker
Rated AC Voltage 240 volts 277 volts
Rated DC Voltage 60 volts 65 volts
Rated Current 15 amps 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breaker - 82910081 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Approvals / Ratings CE
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Electronic circuit breaker - 787-1668/006-1054 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers