Reid Supply Datasheets for Industrial Pins
Industrial pins are varieties of fastening hardware meant to couple, align, mount, assemble, or penetrate two workpieces. The operation of the pin depends on design and employment, but industrial pins can be categorized into several categories, such as: hitch and linch pins; cotter pins and wire clips; spring pins; locating and fixturing pins; and specialty pins.
Industrial Pins: Learn more
| Product Name | Notes |
|---|---|
| Alignment pins also know as aligning pins are removable locating devices used to precisely align mating workpieces in jigs and fixtures to workholders and workholding devices. Pieces are aligned by... | |
| Cotter Pins - Automatic Locking Ring surround the shaft for safety. Best used in light and medium applications, these cotter pins install fast without tools.Locking pins used on shafts or... | |
| Locating pins are used for controlled, tight tolerances to increase accuracy in positioning workpieces on fixtures. Typically, two pins are needed to properly align the workpiece. We offer round pins... | |
| Magnetic Quick Release Pins are used in applications where a positive stop is desired. The locking pins with magnetic axial lock are used for fast and easy fixating and joining... | |
| Quick change fixture mounting systems provide fast installation with precise location to help reduce setup and changeover times. We offer quick change liners, bushings, shanks, and repair kits. . JBL-601... | |
| Quick change fixture mounting systems provide fast installation with precise location to help reduce setup and changeover times. We offer quick change liners, bushings, shanks, and repair kits. . JBL-602... | |
| Quick change fixture mounting systems provide fast installation with precise location to help reduce setup and changeover times. We offer quick change liners, bushings, shanks, and repair kits. . JBL-605... | |
| Quick change fixture mounting systems provide fast installation with precise location to help reduce setup and changeover times. We offer quick change liners, bushings, shanks, and repair kits. . JBL-606... | |
| Quick change fixture mounting systems provide fast installation with precise location to help reduce setup and changeover times. We offer quick change liners, bushings, shanks, and repair kits. . JBL-607... | |
| Quick change fixture mounting systems provide fast installation with precise location to help reduce setup and changeover times. We offer quick change liners, bushings, shanks, and repair kits. . JBL-608... | |
| Quick change fixture mounting systems provide fast installation with precise location to help reduce setup and changeover times. We offer quick change liners, bushings, shanks, and repair kits. . JBL-611... | |
| Quick change fixture mounting systems provide fast installation with precise location to help reduce setup and changeover times. We offer quick change liners, bushings, shanks, and repair kits. . JBL-612... | |
| Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not... | |
| Spring pins are hollow and slotted so they can be driven and compressed into a slightly smaller hole. . This spring pin is made from 420 Stainless Steel. It has... | |
| Spring pins are hollow and slotted so they can be driven and compressed into a slightly smaller hole. . This spring pin is made from High Carbon Steel. It has... | |
| Spring pins are hollow and slotted so they can be driven and compressed into a slightly smaller hole. . This spring pin is made from High Carbon, Rockwell C46-53 Steel. | |
| Stock crowders provide positive alignment of stock in dies and fixtures. Saves pilots anc can be easily removed for die sharpening. . PH-4 | |
| Stock crowders provide positive alignment of stock in dies and fixtures. Saves pilots anc can be easily removed for die sharpening. . PL-4 | |
| Stock crowders provide positive alignment of stock in dies and fixtures. Saves pilots anc can be easily removed for die sharpening. . PM-4 | |
| These pull dowels have a tapped hole which permits easy removal. The style with flat has a ground flat on one side of the pin for easy removal.These pull dowels... |
| << Prev | Next >> |