Reid Supply Quick Release Pins, Grip Length=31.8 mm | 1.250 in, Pin Diameter=12.7 mm | 0.500 in ICRD-215

Description
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . Ring Detent Pins are an economical and convenient way to adjust or remove accessories on equipment. Equipped with pull ring for rapid release and a chamfered tip assists in quickly locating the hole. The Pin is made from Stainless Steel.
Description
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . Ring Detent Pins are an economical and convenient way to adjust or remove accessories on equipment. Equipped with pull ring for rapid release and a chamfered tip assists in quickly locating the hole. The Pin is made from Stainless Steel.

Suppliers

Company
Product
Description
Supplier Links
Quick Release Pins, Grip Length=31.8 mm | 1.250 in, Pin Diameter=12.7 mm | 0.500 in - ICRD-215 - Reid Supply
Norton Shores, MI, United States
Quick Release Pins, Grip Length=31.8 mm | 1.250 in, Pin Diameter=12.7 mm | 0.500 in
ICRD-215
Quick Release Pins, Grip Length=31.8 mm | 1.250 in, Pin Diameter=12.7 mm | 0.500 in ICRD-215
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . Ring Detent Pins are an economical and convenient way to adjust or remove accessories on equipment. Equipped with pull ring for rapid release and a chamfered tip assists in quickly locating the hole. The Pin is made from Stainless Steel.

Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin.


. Ring Detent Pins are an economical and convenient way to adjust or remove accessories on equipment. Equipped with pull ring for rapid release and a chamfered tip assists in quickly locating the hole. The Pin is made from Stainless Steel.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Industrial Pins
Product Number ICRD-215
Product Name Quick Release Pins, Grip Length=31.8 mm | 1.250 in, Pin Diameter=12.7 mm | 0.500 in
Pin Type QuickRelease
Unlock Full Specs
to access all available technical data

Similar Products

Expander System-Flat Head Fastener -  - Nord-Lock Group
Specs
Pin Type Pivot / Hinge
Design Units Metric
Nominal Diameter 1.57 to 6.3 inch (40 to 160 mm)
View Details
Dowel Pins -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Pin Type StraightDowel (optional feature); OversizeDowel (optional feature)
Design Units English
Nominal Diameter 0.0625 to 1 inch (1.59 to 25.4 mm)
View Details
Split Pins - 2452626 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Mild Steel
View Details
0.0938
Specs
Pin Type Roll
Nominal Diameter 0.0938 inch (2.38 mm)
Length 0.8120 inch (20.62 mm)
View Details