Reid Supply Quick Release Pins, Grip Length=19.1 mm | 0.750 in, Pin Diameter=4.7 mm | 0.187 in ICRD-275

Description
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . Ring Detent Pins are an economical and convenient way to adjust or remove accessories on equipment. Equipped with pull ring for rapid release and a chamfered tip assists in quickly locating the hole. The Pin is made from Stainless Steel.
Description
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . Ring Detent Pins are an economical and convenient way to adjust or remove accessories on equipment. Equipped with pull ring for rapid release and a chamfered tip assists in quickly locating the hole. The Pin is made from Stainless Steel.

Suppliers

Company
Product
Description
Supplier Links
Quick Release Pins, Grip Length=19.1 mm | 0.750 in, Pin Diameter=4.7 mm | 0.187 in - ICRD-275 - Reid Supply
Norton Shores, MI, United States
Quick Release Pins, Grip Length=19.1 mm | 0.750 in, Pin Diameter=4.7 mm | 0.187 in
ICRD-275
Quick Release Pins, Grip Length=19.1 mm | 0.750 in, Pin Diameter=4.7 mm | 0.187 in ICRD-275
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . Ring Detent Pins are an economical and convenient way to adjust or remove accessories on equipment. Equipped with pull ring for rapid release and a chamfered tip assists in quickly locating the hole. The Pin is made from Stainless Steel.

Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin.


. Ring Detent Pins are an economical and convenient way to adjust or remove accessories on equipment. Equipped with pull ring for rapid release and a chamfered tip assists in quickly locating the hole. The Pin is made from Stainless Steel.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Industrial Pins
Product Number ICRD-275
Product Name Quick Release Pins, Grip Length=19.1 mm | 0.750 in, Pin Diameter=4.7 mm | 0.187 in
Pin Type QuickRelease
Unlock Full Specs
to access all available technical data

Similar Products

Button Handle Quick Release Ball Lock Pins -  - Fairlane Products, Inc.
Specs
Pin Type QuickRelease
Design Units English; Metric
Nominal Diameter 0.1875 to 0.7500 inch (4.76 to 19.05 mm)
View Details
0.1875
Specs
Nominal Diameter 0.1875 inch (4.76 mm)
Length 0.3120 inch (7.92 mm)
View Details
.025
Specs
Material Phosphor Bronze
View Details
Copper PCB Push Pins with Compression Springs - F049-000007 - Rego Electronics Inc.
Specs
Pin Type CoiledSpring; PCB Push Pin
Design Units Metric
Nominal Diameter 0.2500 inch (6.35 mm)
View Details