Reid Supply Dowel Pin PD-270

Description
These pull dowels have a tapped hole which permits easy removal. The style with flat has a ground flat on one side of the pin for easy removal.These pull dowels have a tapped hole which permits easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6).These pull dowels have a tapped hole which permits easy removal. One side ground flat for easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6).These pull dowels have a tapped hole which permits easy removal. One side ground flat for easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6). . PD-270 is a 6.0 mm O.D. x 25.0 mm long pull dowel, with a M4 x .70 tapped hole.
Description
These pull dowels have a tapped hole which permits easy removal. The style with flat has a ground flat on one side of the pin for easy removal.These pull dowels have a tapped hole which permits easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6).These pull dowels have a tapped hole which permits easy removal. One side ground flat for easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6).These pull dowels have a tapped hole which permits easy removal. One side ground flat for easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6). . PD-270 is a 6.0 mm O.D. x 25.0 mm long pull dowel, with a M4 x .70 tapped hole.

Suppliers

Company
Product
Description
Supplier Links
Dowel Pin - PD-270 - Reid Supply
Norton Shores, MI, United States
Dowel Pin
PD-270
Dowel Pin PD-270
These pull dowels have a tapped hole which permits easy removal. The style with flat has a ground flat on one side of the pin for easy removal.These pull dowels have a tapped hole which permits easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6).These pull dowels have a tapped hole which permits easy removal. One side ground flat for easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6).These pull dowels have a tapped hole which permits easy removal. One side ground flat for easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6). . PD-270 is a 6.0 mm O.D. x 25.0 mm long pull dowel, with a M4 x .70 tapped hole.

These pull dowels have a tapped hole which permits easy removal. The style with flat has a ground flat on one side of the pin for easy removal.These pull dowels have a tapped hole which permits easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6).These pull dowels have a tapped hole which permits easy removal. One side ground flat for easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6).These pull dowels have a tapped hole which permits easy removal. One side ground flat for easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6).


. PD-270 is a 6.0 mm O.D. x 25.0 mm long pull dowel, with a M4 x .70 tapped hole.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Industrial Pins
Product Number PD-270
Product Name Dowel Pin
Pin Type StraightDowel; PullDowel
Unlock Full Specs
to access all available technical data

Similar Products

3mm Dia. BY 14mm Long Steel Dowel Pin - MD6325MQ0030X014 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.1181 inch (3 mm)
Length 0.5512 inch (14 mm)
Material HardenedSteel
View Details
Uninsulated Shorting Pin- .400
Specs
Nominal Diameter 0.0400 inch (1.02 mm)
Length 0.4000 inch (10.16 mm)
Material Brass; Brass
View Details
One-touch Flex Locator Clamper (Cam Handle) - CP731 - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 0.7087 to 1.1 inch (18 to 28 mm)
View Details