Jergens, Inc. Locating Pin JLP-290

Description
Locating pins are used for controlled, tight tolerances to increase accuracy in positioning workpieces on fixtures. Typically, two pins are needed to properly align the workpiece. We offer round pins that provide precise location in all directions, as well as relieved or diamond pins that provide clearance with less contact to prevent binding during loading and unloading. These can be used in many different applications including clamping tables, fixture plates, v-blocks and other common shop tools. The most common types of fixture locating pins are: threaded locating pins, diamond locating pins, with bullet nose and pin liners. . JLP-290
Description
Locating pins are used for controlled, tight tolerances to increase accuracy in positioning workpieces on fixtures. Typically, two pins are needed to properly align the workpiece. We offer round pins that provide precise location in all directions, as well as relieved or diamond pins that provide clearance with less contact to prevent binding during loading and unloading. These can be used in many different applications including clamping tables, fixture plates, v-blocks and other common shop tools. The most common types of fixture locating pins are: threaded locating pins, diamond locating pins, with bullet nose and pin liners. . JLP-290

Suppliers

Company
Product
Description
Supplier Links
Locating Pin - JLP-290 - Reid Supply
Norton Shores, MI, United States
Locating Pin
JLP-290
Locating Pin JLP-290
Locating pins are used for controlled, tight tolerances to increase accuracy in positioning workpieces on fixtures. Typically, two pins are needed to properly align the workpiece. We offer round pins that provide precise location in all directions, as well as relieved or diamond pins that provide clearance with less contact to prevent binding during loading and unloading. These can be used in many different applications including clamping tables, fixture plates, v-blocks and other common shop tools. The most common types of fixture locating pins are: threaded locating pins, diamond locating pins, with bullet nose and pin liners. . JLP-290

Locating pins are used for controlled, tight tolerances to increase accuracy in positioning workpieces on fixtures. Typically, two pins are needed to properly align the workpiece. We offer round pins that provide precise location in all directions, as well as relieved or diamond pins that provide clearance with less contact to prevent binding during loading and unloading. These can be used in many different applications including clamping tables, fixture plates, v-blocks and other common shop tools.
The most common types of fixture locating pins are: threaded locating pins, diamond locating pins, with bullet nose and pin liners.


. JLP-290

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Industrial Pins
Product Number JLP-290
Product Name Locating Pin
Pin Type DiamondLocating
Unlock Full Specs
to access all available technical data

Similar Products

Cotter Pins -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Pin Type Cotter Pin, Extended / Hammerlock
Design Units English
Nominal Diameter 0.0625 to 0.5000 inch (1.59 to 12.7 mm)
View Details
0.156
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type NonthreadedTaper
Nominal Diameter 0.1560 inch (3.96 mm)
Length 0.5000 inch (12.7 mm)
View Details
Uninsulated Shorting Pin- .400
Specs
Nominal Diameter 0.0400 inch (1.02 mm)
Length 0.4000 inch (10.16 mm)
Material Brass; Brass
View Details
Copper PCB Push Pins with Compression Springs - F049-000005 - Rego Electronics Inc.
Specs
Pin Type CoiledSpring; PCB Push Pin
Design Units Metric
Nominal Diameter 0.1811 inch (4.6 mm)
View Details