Jergens, Inc. Quick Change Shank JBL-605

Description
Quick change fixture mounting systems provide fast installation with precise location to help reduce setup and changeover times. We offer quick change liners, bushings, shanks, and repair kits. . JBL-605
Description
Quick change fixture mounting systems provide fast installation with precise location to help reduce setup and changeover times. We offer quick change liners, bushings, shanks, and repair kits. . JBL-605

Suppliers

Company
Product
Description
Supplier Links
Quick Change Shank - JBL-605 - Reid Supply
Norton Shores, MI, United States
Quick Change Shank
JBL-605
Quick Change Shank JBL-605
Quick change fixture mounting systems provide fast installation with precise location to help reduce setup and changeover times. We offer quick change liners, bushings, shanks, and repair kits. . JBL-605

Quick change fixture mounting systems provide fast installation with precise location to help reduce setup and changeover times. We offer quick change liners, bushings, shanks, and repair kits.


. JBL-605

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Industrial Pins
Product Number JBL-605
Product Name Quick Change Shank
Pin Type QuickRelease
Unlock Full Specs
to access all available technical data

Similar Products

Compact Snap-In Clamp - QCOWM - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 0.6299 inch (16 mm)
View Details
T-handle Quick Release Ball Lock Pins -  - Fairlane Products, Inc.
Specs
Pin Type QuickRelease; T-Pin
Design Units English; Metric
Nominal Diameter 0.1875 to 0.7500 inch (4.76 to 19.05 mm)
View Details
0.125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.1250 inch (3.17 mm)
Length 0.6250 inch (15.87 mm)
View Details
Uninsulated Shorting Pin- .300
Specs
Nominal Diameter 0.0400 inch (1.02 mm)
Length 0.3000 inch (7.62 mm)
Material Brass; Brass
View Details