Reid Supply Cotter Pin ROC-8080-478

Description
Cotter Pins - Automatic Locking Ring surround the shaft for safety. Best used in light and medium applications, these cotter pins install fast without tools.Locking pins used on shafts or screws to lock nuts in place. Meets or exceeds ASME/ANSI B18.8.1 standards. . This Cotter Pin has pin diameter of .125 in and usable length of 1.500 in.
Description
Cotter Pins - Automatic Locking Ring surround the shaft for safety. Best used in light and medium applications, these cotter pins install fast without tools.Locking pins used on shafts or screws to lock nuts in place. Meets or exceeds ASME/ANSI B18.8.1 standards. . This Cotter Pin has pin diameter of .125 in and usable length of 1.500 in.

Suppliers

Company
Product
Description
Supplier Links
Cotter Pin - ROC-8080-478 - Reid Supply
Norton Shores, MI, United States
Cotter Pin
ROC-8080-478
Cotter Pin ROC-8080-478
Cotter Pins - Automatic Locking Ring surround the shaft for safety. Best used in light and medium applications, these cotter pins install fast without tools.Locking pins used on shafts or screws to lock nuts in place. Meets or exceeds ASME/ANSI B18.8.1 standards. . This Cotter Pin has pin diameter of .125 in and usable length of 1.500 in.

Cotter Pins - Automatic Locking Ring surround the shaft for safety. Best used in light and medium applications, these cotter pins install fast without tools.Locking pins used on shafts or screws to lock nuts in place. Meets or exceeds ASME/ANSI B18.8.1 standards.


. This Cotter Pin has pin diameter of .125 in and usable length of 1.500 in.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Industrial Pins
Product Number ROC-8080-478
Product Name Cotter Pin
Pin Type Cotter Pin, Extended / Hammerlock
Unlock Full Specs
to access all available technical data

Similar Products

Self-Clinching Pins - Type FH, FHS, FHA - Unified - FH-137-12ZC - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units English
Nominal Diameter 0.1370 inch (3.48 mm)
View Details
2 suppliers
12 in. Size Safety Pin (Type A)|Master File - SLA-SP1200 - Kuriyama of America, Inc.
Specs
Pin Type Safety
Design Units English
Length 12 inch (305 mm)
View Details
Clamping Pin - AMWPD-X - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Pin Type Clamping
View Details