Jergens, Inc. Locating Pin JLP-245

Description
Locating pins are used for controlled, tight tolerances to increase accuracy in positioning workpieces on fixtures. Typically, two pins are needed to properly align the workpiece. We offer round pins that provide precise location in all directions, as well as relieved or diamond pins that provide clearance with less contact to prevent binding during loading and unloading. These can be used in many different applications including clamping tables, fixture plates, v-blocks and other common shop tools. The most common types of fixture locating pins are: threaded locating pins, diamond locating pins, with bullet nose and pin liners. . JLP-245
Description
Locating pins are used for controlled, tight tolerances to increase accuracy in positioning workpieces on fixtures. Typically, two pins are needed to properly align the workpiece. We offer round pins that provide precise location in all directions, as well as relieved or diamond pins that provide clearance with less contact to prevent binding during loading and unloading. These can be used in many different applications including clamping tables, fixture plates, v-blocks and other common shop tools. The most common types of fixture locating pins are: threaded locating pins, diamond locating pins, with bullet nose and pin liners. . JLP-245

Suppliers

Company
Product
Description
Supplier Links
Locating Pin - JLP-245 - Reid Supply
Norton Shores, MI, United States
Locating Pin
JLP-245
Locating Pin JLP-245
Locating pins are used for controlled, tight tolerances to increase accuracy in positioning workpieces on fixtures. Typically, two pins are needed to properly align the workpiece. We offer round pins that provide precise location in all directions, as well as relieved or diamond pins that provide clearance with less contact to prevent binding during loading and unloading. These can be used in many different applications including clamping tables, fixture plates, v-blocks and other common shop tools. The most common types of fixture locating pins are: threaded locating pins, diamond locating pins, with bullet nose and pin liners. . JLP-245

Locating pins are used for controlled, tight tolerances to increase accuracy in positioning workpieces on fixtures. Typically, two pins are needed to properly align the workpiece. We offer round pins that provide precise location in all directions, as well as relieved or diamond pins that provide clearance with less contact to prevent binding during loading and unloading. These can be used in many different applications including clamping tables, fixture plates, v-blocks and other common shop tools.
The most common types of fixture locating pins are: threaded locating pins, diamond locating pins, with bullet nose and pin liners.


. JLP-245

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Industrial Pins
Product Number JLP-245
Product Name Locating Pin
Pin Type DiamondLocating
Unlock Full Specs
to access all available technical data

Similar Products

Slotted Spring Pins - ISO 13337 DIN 7346 Pins - SPIROL
Specs
Pin Type Roll
Bulk/Assorted Package Bulk
Design Units Metric
View Details
T-Handle Quick-Release Pins - 801017 - Jergens, Inc.
Specs
Pin Type T-Pin
Design Units English
Nominal Diameter 0.2500 inch (6.35 mm)
View Details
Expander System-Offshore Pin -  - Nord-Lock Group
Specs
Pin Type Pivot / Hinge
Design Units Metric
Nominal Diameter 0.7874 to 15.75 inch (20 to 400 mm)
View Details
Button Handle Quick Release Ball Lock Pins -  - Fairlane Products, Inc.
Specs
Pin Type QuickRelease
Design Units English; Metric
Nominal Diameter 0.1875 to 0.7500 inch (4.76 to 19.05 mm)
View Details