Reid Supply Cotter Pin RU-8

Description
Cotter Pins - Automatic Locking Ring surround the shaft for safety. Best used in light and medium applications, these cotter pins install fast without tools.Locking pins used on shafts or screws to lock nuts in place. Meets or exceeds ASME/ANSI B18.8.1 standards. . Cotter Pins - Automatic Locking Ring - Material Zinc Plated Steel with a Pin Diameter of .041 in
Description
Cotter Pins - Automatic Locking Ring surround the shaft for safety. Best used in light and medium applications, these cotter pins install fast without tools.Locking pins used on shafts or screws to lock nuts in place. Meets or exceeds ASME/ANSI B18.8.1 standards. . Cotter Pins - Automatic Locking Ring - Material Zinc Plated Steel with a Pin Diameter of .041 in

Suppliers

Company
Product
Description
Supplier Links
Cotter Pin - RU-8 - Reid Supply
Norton Shores, MI, United States
Cotter Pin
RU-8
Cotter Pin RU-8
Cotter Pins - Automatic Locking Ring surround the shaft for safety. Best used in light and medium applications, these cotter pins install fast without tools.Locking pins used on shafts or screws to lock nuts in place. Meets or exceeds ASME/ANSI B18.8.1 standards. . Cotter Pins - Automatic Locking Ring - Material Zinc Plated Steel with a Pin Diameter of .041 in

Cotter Pins - Automatic Locking Ring surround the shaft for safety. Best used in light and medium applications, these cotter pins install fast without tools.Locking pins used on shafts or screws to lock nuts in place. Meets or exceeds ASME/ANSI B18.8.1 standards.


. Cotter Pins - Automatic Locking Ring - Material Zinc Plated Steel with a Pin Diameter of .041 in

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Industrial Pins
Product Number RU-8
Product Name Cotter Pin
Pin Type Cotter Pin, Extended / Hammerlock
Unlock Full Specs
to access all available technical data

Similar Products

0.0938
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.0938 inch (2.38 mm)
Length 0.3120 inch (7.92 mm)
View Details
.025
Specs
Material Phosphor Bronze
View Details
Double Tapered Clamping Pin - CP158 - Imao-Fixtureworks
Specs
Design Units Metric
Nominal Diameter 0.4331 to 0.8268 inch (11 to 21 mm)
Material Steel
View Details