Reid Supply Cotter Pin RU-36

Description
Cotter Pins - Automatic Locking Ring surround the shaft for safety. Best used in light and medium applications, these cotter pins install fast without tools.Locking pins used on shafts or screws to lock nuts in place. Meets or exceeds ASME/ANSI B18.8.1 standards. . Cotter Pins - Automatic Locking Ring - Material Zinc Plated Steel with a Pin Diameter of .091 in
Description
Cotter Pins - Automatic Locking Ring surround the shaft for safety. Best used in light and medium applications, these cotter pins install fast without tools.Locking pins used on shafts or screws to lock nuts in place. Meets or exceeds ASME/ANSI B18.8.1 standards. . Cotter Pins - Automatic Locking Ring - Material Zinc Plated Steel with a Pin Diameter of .091 in

Suppliers

Company
Product
Description
Supplier Links
Cotter Pin - RU-36 - Reid Supply
Norton Shores, MI, United States
Cotter Pin
RU-36
Cotter Pin RU-36
Cotter Pins - Automatic Locking Ring surround the shaft for safety. Best used in light and medium applications, these cotter pins install fast without tools.Locking pins used on shafts or screws to lock nuts in place. Meets or exceeds ASME/ANSI B18.8.1 standards. . Cotter Pins - Automatic Locking Ring - Material Zinc Plated Steel with a Pin Diameter of .091 in

Cotter Pins - Automatic Locking Ring surround the shaft for safety. Best used in light and medium applications, these cotter pins install fast without tools.Locking pins used on shafts or screws to lock nuts in place. Meets or exceeds ASME/ANSI B18.8.1 standards.


. Cotter Pins - Automatic Locking Ring - Material Zinc Plated Steel with a Pin Diameter of .091 in

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Industrial Pins
Product Number RU-36
Product Name Cotter Pin
Pin Type Cotter Pin, Extended / Hammerlock
Unlock Full Specs
to access all available technical data

Similar Products

Ball Lock® Shanks - 49602 - Jergens, Inc.
Specs
Pin Type QuickRelease
Design Units English
Nominal Diameter 0.7874 inch (20 mm)
View Details
Split Pins - 2451503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 0.2500 inch (6.35 mm)
Material Mild Steel
View Details
Expander System-Bolt Fastener with Recessed Washer -  - Nord-Lock Group
Specs
Pin Type Pivot / Hinge
Design Units Metric
Nominal Diameter 1.5 to 6.3 inch (38 to 160 mm)
View Details