Jergens, Inc. Locating Pin JLP-280

Description
Locating pins are used for controlled, tight tolerances to increase accuracy in positioning workpieces on fixtures. Typically, two pins are needed to properly align the workpiece. We offer round pins that provide precise location in all directions, as well as relieved or diamond pins that provide clearance with less contact to prevent binding during loading and unloading. These can be used in many different applications including clamping tables, fixture plates, v-blocks and other common shop tools. The most common types of fixture locating pins are: threaded locating pins, diamond locating pins, with bullet nose and pin liners. . JLP-280
Description
Locating pins are used for controlled, tight tolerances to increase accuracy in positioning workpieces on fixtures. Typically, two pins are needed to properly align the workpiece. We offer round pins that provide precise location in all directions, as well as relieved or diamond pins that provide clearance with less contact to prevent binding during loading and unloading. These can be used in many different applications including clamping tables, fixture plates, v-blocks and other common shop tools. The most common types of fixture locating pins are: threaded locating pins, diamond locating pins, with bullet nose and pin liners. . JLP-280

Suppliers

Company
Product
Description
Supplier Links
Locating Pin - JLP-280 - Reid Supply
Norton Shores, MI, United States
Locating Pin
JLP-280
Locating Pin JLP-280
Locating pins are used for controlled, tight tolerances to increase accuracy in positioning workpieces on fixtures. Typically, two pins are needed to properly align the workpiece. We offer round pins that provide precise location in all directions, as well as relieved or diamond pins that provide clearance with less contact to prevent binding during loading and unloading. These can be used in many different applications including clamping tables, fixture plates, v-blocks and other common shop tools. The most common types of fixture locating pins are: threaded locating pins, diamond locating pins, with bullet nose and pin liners. . JLP-280

Locating pins are used for controlled, tight tolerances to increase accuracy in positioning workpieces on fixtures. Typically, two pins are needed to properly align the workpiece. We offer round pins that provide precise location in all directions, as well as relieved or diamond pins that provide clearance with less contact to prevent binding during loading and unloading. These can be used in many different applications including clamping tables, fixture plates, v-blocks and other common shop tools.
The most common types of fixture locating pins are: threaded locating pins, diamond locating pins, with bullet nose and pin liners.


. JLP-280

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Industrial Pins
Product Number JLP-280
Product Name Locating Pin
Pin Type DiamondLocating
Unlock Full Specs
to access all available technical data

Similar Products

Cotter Pins -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Pin Type Cotter Pin, Extended / Hammerlock
Design Units English
Nominal Diameter 0.0625 to 0.5000 inch (1.59 to 12.7 mm)
View Details
0.125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.1250 inch (3.17 mm)
Length 0.8750 inch (22.22 mm)
View Details
Uninsulated Shorting Pin- .200
Specs
Nominal Diameter 0.0400 inch (1.02 mm)
Length 0.2000 inch (5.08 mm)
Material Brass; Brass
View Details
Copper PCB Push Pins with Compression Springs - F049-000001 - Rego Electronics Inc.
Specs
Pin Type CoiledSpring; PCB Push Pin
Design Units Metric
Nominal Diameter 0.1799 inch (4.57 mm)
View Details