Reid Supply Cotter Pin MK-CP-12

Description
Cotter Pins - Automatic Locking Ring surround the shaft for safety. Best used in light and medium applications, these cotter pins install fast without tools.Locking pins used on shafts or screws to lock nuts in place. Meets or exceeds ASME/ANSI B18.8.1 standards. . MK-CP-12
Description
Cotter Pins - Automatic Locking Ring surround the shaft for safety. Best used in light and medium applications, these cotter pins install fast without tools.Locking pins used on shafts or screws to lock nuts in place. Meets or exceeds ASME/ANSI B18.8.1 standards. . MK-CP-12

Suppliers

Company
Product
Description
Supplier Links
Cotter Pin - MK-CP-12 - Reid Supply
Norton Shores, MI, United States
Cotter Pin
MK-CP-12
Cotter Pin MK-CP-12
Cotter Pins - Automatic Locking Ring surround the shaft for safety. Best used in light and medium applications, these cotter pins install fast without tools.Locking pins used on shafts or screws to lock nuts in place. Meets or exceeds ASME/ANSI B18.8.1 standards. . MK-CP-12

Cotter Pins - Automatic Locking Ring surround the shaft for safety. Best used in light and medium applications, these cotter pins install fast without tools.Locking pins used on shafts or screws to lock nuts in place. Meets or exceeds ASME/ANSI B18.8.1 standards.


. MK-CP-12

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Industrial Pins
Product Number MK-CP-12
Product Name Cotter Pin
Pin Type Cotter Pin, Extended / Hammerlock
Unlock Full Specs
to access all available technical data

Similar Products

Flex Locator Pin - CP721 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 0.4724 to 0.7874 inch (12 to 20 mm)
View Details
Nautical Handle Quick Release Ball Lock Pins -  - Fairlane Products, Inc.
Specs
Pin Type QuickRelease
Design Units English; Metric
Nominal Diameter 0.1875 to 0.6250 inch (4.76 to 15.87 mm)
View Details
0.125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.1250 inch (3.17 mm)
Length 0.9380 inch (23.83 mm)
View Details
PTFE-Bottom Mount - Hollow Pin - 11076 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Nominal Diameter 0.0400 inch (1.02 mm)
View Details