Vogelsang Fastener Solutions, Inc. Spring Pin P-1

Description
Spring pins are hollow and slotted so they can be driven and compressed into a slightly smaller hole. . This spring pin is made from High Carbon Steel. It has an outside diameter of .063 in and an overall length of .250 in
Description
Spring pins are hollow and slotted so they can be driven and compressed into a slightly smaller hole. . This spring pin is made from High Carbon Steel. It has an outside diameter of .063 in and an overall length of .250 in

Suppliers

Company
Product
Description
Supplier Links
Spring Pin - P-1 - Reid Supply
Norton Shores, MI, United States
Spring Pin
P-1
Spring Pin P-1
Spring pins are hollow and slotted so they can be driven and compressed into a slightly smaller hole. . This spring pin is made from High Carbon Steel. It has an outside diameter of .063 in and an overall length of .250 in

Spring pins are hollow and slotted so they can be driven and compressed into a slightly smaller hole.


. This spring pin is made from High Carbon Steel. It has an outside diameter of .063 in and an overall length of .250 in

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Industrial Pins
Product Number P-1
Product Name Spring Pin
Pin Type Roll
Unlock Full Specs
to access all available technical data

Similar Products

Expander System-Nut and Washers -  - Nord-Lock Group
Specs
Pin Type Pivot / Hinge
Design Units Metric
Nominal Diameter 0.5906 to 3.94 inch (15 to 100 mm)
View Details
Dowel Pins -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Pin Type StraightDowel (optional feature); OversizeDowel (optional feature)
Design Units English
Nominal Diameter 0.0625 to 1 inch (1.59 to 25.4 mm)
View Details
Split Pins - 2451507 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 0.2500 inch (6.35 mm)
Material Mild Steel
View Details
0.0938
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.0938 inch (2.38 mm)
Length 1.25 inch (31.75 mm)
View Details