Reid Supply Dowel Pin PD-640

Description
These pull dowels have a tapped hole which permits easy removal. The style with flat has a ground flat on one side of the pin for easy removal.These pull dowels have a tapped hole which permits easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6).These pull dowels have a tapped hole which permits easy removal. One side ground flat for easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6).These pull dowels have a tapped hole which permits easy removal. One side ground flat for easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6). . PD-640 is a 1/4 in O.D. x 2.500 in long pull dowel, with a 8-32 tapped hole. One side is ground flat for easy removal.
Description
These pull dowels have a tapped hole which permits easy removal. The style with flat has a ground flat on one side of the pin for easy removal.These pull dowels have a tapped hole which permits easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6).These pull dowels have a tapped hole which permits easy removal. One side ground flat for easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6).These pull dowels have a tapped hole which permits easy removal. One side ground flat for easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6). . PD-640 is a 1/4 in O.D. x 2.500 in long pull dowel, with a 8-32 tapped hole. One side is ground flat for easy removal.

Suppliers

Company
Product
Description
Supplier Links
Dowel Pin - PD-640 - Reid Supply
Norton Shores, MI, United States
Dowel Pin
PD-640
Dowel Pin PD-640
These pull dowels have a tapped hole which permits easy removal. The style with flat has a ground flat on one side of the pin for easy removal.These pull dowels have a tapped hole which permits easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6).These pull dowels have a tapped hole which permits easy removal. One side ground flat for easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6).These pull dowels have a tapped hole which permits easy removal. One side ground flat for easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6). . PD-640 is a 1/4 in O.D. x 2.500 in long pull dowel, with a 8-32 tapped hole. One side is ground flat for easy removal.

These pull dowels have a tapped hole which permits easy removal. The style with flat has a ground flat on one side of the pin for easy removal.These pull dowels have a tapped hole which permits easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6).These pull dowels have a tapped hole which permits easy removal. One side ground flat for easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6).These pull dowels have a tapped hole which permits easy removal. One side ground flat for easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6).


. PD-640 is a 1/4 in O.D. x 2.500 in long pull dowel, with a 8-32 tapped hole. One side is ground flat for easy removal.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Industrial Pins
Product Number PD-640
Product Name Dowel Pin
Pin Type StraightDowel; PullDowel
Unlock Full Specs
to access all available technical data

Similar Products

0.2502
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.2502 inch (6.36 mm)
Length 1.38 inch (34.92 mm)
Material HardenedSteel
View Details
Uninsulated Shorting Pin- .500
Specs
Nominal Diameter 0.0400 inch (1.02 mm)
Length 0.5000 inch (12.7 mm)
Material Brass; Brass
View Details
Retractable One-touch Clamping Locator - CP740 - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 0.6299 inch (16 mm)
View Details