Reid Supply Quick Release Pins, Grip Length=38.1 mm | 1.500 in, IC-QRPT65

Description
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . T-Handle Locking Pins are used as a secure method of making adjustments on equipment. Ball detents will not collapse in without pushing of the button, and the ring allows for easy attachment of an optional wire lanyard. The Pin is made from Stainless Steel.
Description
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . T-Handle Locking Pins are used as a secure method of making adjustments on equipment. Ball detents will not collapse in without pushing of the button, and the ring allows for easy attachment of an optional wire lanyard. The Pin is made from Stainless Steel.

Suppliers

Company
Product
Description
Supplier Links
Quick Release Pins, Grip Length=38.1 mm | 1.500 in, - IC-QRPT65 - Reid Supply
Norton Shores, MI, United States
Quick Release Pins, Grip Length=38.1 mm | 1.500 in,
IC-QRPT65
Quick Release Pins, Grip Length=38.1 mm | 1.500 in, IC-QRPT65
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . T-Handle Locking Pins are used as a secure method of making adjustments on equipment. Ball detents will not collapse in without pushing of the button, and the ring allows for easy attachment of an optional wire lanyard. The Pin is made from Stainless Steel.

Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin.


. T-Handle Locking Pins are used as a secure method of making adjustments on equipment. Ball detents will not collapse in without pushing of the button, and the ring allows for easy attachment of an optional wire lanyard. The Pin is made from Stainless Steel.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Industrial Pins
Product Number IC-QRPT65
Product Name Quick Release Pins, Grip Length=38.1 mm | 1.500 in,
Pin Type QuickRelease
Unlock Full Specs
to access all available technical data

Similar Products

.025
Specs
Material Phosphor Bronze
View Details
6mm Dia. BY 40mm Long 304 Stainless Steel Dowel Pin - MD0007MX0060X040 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.2362 inch (6 mm)
Length 1.57 inch (40 mm)
Material Stainless
View Details
Split Pins - 270158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 2 inch (50.8 mm)
Material Steel
View Details
Expander System-Multi-Bolt Arrangement - Multi-Bolt Arrangement - Nord-Lock Group
Specs
Design Units Metric
Nominal Diameter 2.76 to 15.75 inch (70 to 400 mm)
Length 78.74 inch (2000 mm)
View Details