Jergens, Inc. Locating Pin JLP-40

Description
Locating pins are used for controlled, tight tolerances to increase accuracy in positioning workpieces on fixtures. Typically, two pins are needed to properly align the workpiece. We offer round pins that provide precise location in all directions, as well as relieved or diamond pins that provide clearance with less contact to prevent binding during loading and unloading. These can be used in many different applications including clamping tables, fixture plates, v-blocks and other common shop tools. The most common types of fixture locating pins are: threaded locating pins, diamond locating pins, with bullet nose and pin liners. . JLP-40
Description
Locating pins are used for controlled, tight tolerances to increase accuracy in positioning workpieces on fixtures. Typically, two pins are needed to properly align the workpiece. We offer round pins that provide precise location in all directions, as well as relieved or diamond pins that provide clearance with less contact to prevent binding during loading and unloading. These can be used in many different applications including clamping tables, fixture plates, v-blocks and other common shop tools. The most common types of fixture locating pins are: threaded locating pins, diamond locating pins, with bullet nose and pin liners. . JLP-40

Suppliers

Company
Product
Description
Supplier Links
Locating Pin - JLP-40 - Reid Supply
Norton Shores, MI, United States
Locating Pin
JLP-40
Locating Pin JLP-40
Locating pins are used for controlled, tight tolerances to increase accuracy in positioning workpieces on fixtures. Typically, two pins are needed to properly align the workpiece. We offer round pins that provide precise location in all directions, as well as relieved or diamond pins that provide clearance with less contact to prevent binding during loading and unloading. These can be used in many different applications including clamping tables, fixture plates, v-blocks and other common shop tools. The most common types of fixture locating pins are: threaded locating pins, diamond locating pins, with bullet nose and pin liners. . JLP-40

Locating pins are used for controlled, tight tolerances to increase accuracy in positioning workpieces on fixtures. Typically, two pins are needed to properly align the workpiece. We offer round pins that provide precise location in all directions, as well as relieved or diamond pins that provide clearance with less contact to prevent binding during loading and unloading. These can be used in many different applications including clamping tables, fixture plates, v-blocks and other common shop tools.
The most common types of fixture locating pins are: threaded locating pins, diamond locating pins, with bullet nose and pin liners.


. JLP-40

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Industrial Pins
Product Number JLP-40
Product Name Locating Pin
Pin Type DiamondLocating
Unlock Full Specs
to access all available technical data

Similar Products

Dowel Pins -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Pin Type StraightDowel (optional feature); OversizeDowel (optional feature)
Design Units English
Nominal Diameter 0.0625 to 1 inch (1.59 to 25.4 mm)
View Details
0.141
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type NonthreadedTaper
Nominal Diameter 0.1410 inch (3.58 mm)
Length 0.8750 inch (22.22 mm)
View Details
PTFE-Bottom Mount - Hollow Pin - 11076 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Nominal Diameter 0.0400 inch (1.02 mm)
View Details
Copper PCB Push Pins with Compression Springs - F049-000005 - Rego Electronics Inc.
Specs
Pin Type CoiledSpring; PCB Push Pin
Design Units Metric
Nominal Diameter 0.1811 inch (4.6 mm)
View Details