These pull dowels have a tapped hole which permits easy removal. The style with flat has a ground flat on one side of the pin for easy removal.These pull dowels have a tapped hole which permits easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6).These pull dowels have a tapped hole which permits easy removal. One side ground flat for easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6).These pull dowels have a tapped hole which permits easy removal. One side ground flat for easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6).
. PD-750 is a 1/2 in O.D. x 1.500 in long pull dowel, with a 1/4-20 tapped hole. One side is ground flat for easy removal.
| Reid Supply | |
|---|---|
| Product Category | Industrial Pins |
| Product Number | PD-750 |
| Product Name | Dowel Pin |
| Pin Type | StraightDowel; PullDowel |