Kipp, Inc. Magnetic Quick Release Pins KMP-150

Description
Magnetic Quick Release Pins are used in applications where a positive stop is desired. The locking pins with magnetic axial lock are used for fast and easy fixating and joining of parts and workpieces. Magnets integrated into the grip ensure axial positioning and hold the locking pin in the inserted position. Smooth surfaces and a perpendicular insertion bore have a positive effect on the retaining forces. . Locking Pin with Mushroom Grip, with Magnetic Axial Lock Size. The locking pins with magnetic axial lock are used for fast and easy fixating and joining of parts and workpieces. Magnets integrated into the grip ensure axial positioning and hold the locking pin in the inserted position. Smooth surfaces and a perpendicular insertion bore have a positive effect on the retaining forces.
Description
Magnetic Quick Release Pins are used in applications where a positive stop is desired. The locking pins with magnetic axial lock are used for fast and easy fixating and joining of parts and workpieces. Magnets integrated into the grip ensure axial positioning and hold the locking pin in the inserted position. Smooth surfaces and a perpendicular insertion bore have a positive effect on the retaining forces. . Locking Pin with Mushroom Grip, with Magnetic Axial Lock Size. The locking pins with magnetic axial lock are used for fast and easy fixating and joining of parts and workpieces. Magnets integrated into the grip ensure axial positioning and hold the locking pin in the inserted position. Smooth surfaces and a perpendicular insertion bore have a positive effect on the retaining forces.

Suppliers

Company
Product
Description
Supplier Links
Magnetic Quick Release Pins - KMP-150 - Reid Supply
Norton Shores, MI, United States
Magnetic Quick Release Pins
KMP-150
Magnetic Quick Release Pins KMP-150
Magnetic Quick Release Pins are used in applications where a positive stop is desired. The locking pins with magnetic axial lock are used for fast and easy fixating and joining of parts and workpieces. Magnets integrated into the grip ensure axial positioning and hold the locking pin in the inserted position. Smooth surfaces and a perpendicular insertion bore have a positive effect on the retaining forces. . Locking Pin with Mushroom Grip, with Magnetic Axial Lock Size. The locking pins with magnetic axial lock are used for fast and easy fixating and joining of parts and workpieces. Magnets integrated into the grip ensure axial positioning and hold the locking pin in the inserted position. Smooth surfaces and a perpendicular insertion bore have a positive effect on the retaining forces.

Magnetic Quick Release Pins are used in applications where a positive stop is desired. The locking pins with magnetic axial lock are used for fast and easy fixating and joining of parts and workpieces. Magnets integrated into the grip ensure axial positioning and hold the locking pin in the inserted position. Smooth surfaces and a perpendicular insertion bore have a positive effect on the retaining forces.


. Locking Pin with Mushroom Grip, with Magnetic Axial Lock Size. The locking pins with magnetic axial lock are used for fast and easy fixating and joining of parts and workpieces. Magnets integrated into the grip ensure axial positioning and hold the locking pin in the inserted position. Smooth surfaces and a perpendicular insertion bore have a positive effect on the retaining forces.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Industrial Pins
Product Number KMP-150
Product Name Magnetic Quick Release Pins
Pin Type QuickRelease
Unlock Full Specs
to access all available technical data

Similar Products

Expander System-Through Bolt Design -  - Nord-Lock Group
Specs
Pin Type Pivot / Hinge
Design Units Metric
Nominal Diameter 0.9843 to 6.3 inch (25 to 160 mm)
View Details
Spring Pins - 374042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1575 inch (4 mm)
Length 0.4724 to 1.57 inch (12 to 40 mm)
Material Steel
View Details
Self-Clinching Pins - Type FH, FHS, FHA - Unified - FH-094-10ZC - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units English
Nominal Diameter 0.0940 inch (2.39 mm)
View Details
2 suppliers