Reid Supply Quick Release Pins, Grip Length=38.1 mm | 1.500 in, IC-QRPT95

Description
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . T-Handle Locking Pins are used as a secure method of making adjustments on equipment. Ball detents will not collapse in without pushing of the button, and the ring allows for easy attachment of an optional wire lanyard. The Pin is made from Stainless Steel.
Description
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . T-Handle Locking Pins are used as a secure method of making adjustments on equipment. Ball detents will not collapse in without pushing of the button, and the ring allows for easy attachment of an optional wire lanyard. The Pin is made from Stainless Steel.

Suppliers

Company
Product
Description
Supplier Links
Quick Release Pins, Grip Length=38.1 mm | 1.500 in, - IC-QRPT95 - Reid Supply
Norton Shores, MI, United States
Quick Release Pins, Grip Length=38.1 mm | 1.500 in,
IC-QRPT95
Quick Release Pins, Grip Length=38.1 mm | 1.500 in, IC-QRPT95
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . T-Handle Locking Pins are used as a secure method of making adjustments on equipment. Ball detents will not collapse in without pushing of the button, and the ring allows for easy attachment of an optional wire lanyard. The Pin is made from Stainless Steel.

Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin.


. T-Handle Locking Pins are used as a secure method of making adjustments on equipment. Ball detents will not collapse in without pushing of the button, and the ring allows for easy attachment of an optional wire lanyard. The Pin is made from Stainless Steel.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Industrial Pins
Product Number IC-QRPT95
Product Name Quick Release Pins, Grip Length=38.1 mm | 1.500 in,
Pin Type QuickRelease
Unlock Full Specs
to access all available technical data

Similar Products

Expander System-Bolt Fastener with Washers -  - Nord-Lock Group
Specs
Pin Type Pivot / Hinge
Design Units Metric
Nominal Diameter 1.5 to 6.3 inch (38 to 160 mm)
View Details
Cotter Pins -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Pin Type Cotter Pin, Extended / Hammerlock
Design Units English
Nominal Diameter 0.0625 to 0.5000 inch (1.59 to 12.7 mm)
View Details
Split Pins - 2452698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 0.1969 inch (5 mm)
Material Mild Steel
View Details
0.0625
Specs
Nominal Diameter 0.0625 inch (1.59 mm)
Length 0.5620 inch (14.27 mm)
View Details