Reid Supply Cotter Pin ROC-8080-516

Description
Cotter Pins - Automatic Locking Ring surround the shaft for safety. Best used in light and medium applications, these cotter pins install fast without tools.Locking pins used on shafts or screws to lock nuts in place. Meets or exceeds ASME/ANSI B18.8.1 standards. . This Cotter Pin has pin diameter of .188 in and usable length of 2.000 in.
Description
Cotter Pins - Automatic Locking Ring surround the shaft for safety. Best used in light and medium applications, these cotter pins install fast without tools.Locking pins used on shafts or screws to lock nuts in place. Meets or exceeds ASME/ANSI B18.8.1 standards. . This Cotter Pin has pin diameter of .188 in and usable length of 2.000 in.

Suppliers

Company
Product
Description
Supplier Links
Cotter Pin - ROC-8080-516 - Reid Supply
Norton Shores, MI, United States
Cotter Pin
ROC-8080-516
Cotter Pin ROC-8080-516
Cotter Pins - Automatic Locking Ring surround the shaft for safety. Best used in light and medium applications, these cotter pins install fast without tools.Locking pins used on shafts or screws to lock nuts in place. Meets or exceeds ASME/ANSI B18.8.1 standards. . This Cotter Pin has pin diameter of .188 in and usable length of 2.000 in.

Cotter Pins - Automatic Locking Ring surround the shaft for safety. Best used in light and medium applications, these cotter pins install fast without tools.Locking pins used on shafts or screws to lock nuts in place. Meets or exceeds ASME/ANSI B18.8.1 standards.


. This Cotter Pin has pin diameter of .188 in and usable length of 2.000 in.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Industrial Pins
Product Number ROC-8080-516
Product Name Cotter Pin
Pin Type Cotter Pin, Extended / Hammerlock
Unlock Full Specs
to access all available technical data

Similar Products

Self-Clinching Pins - Type FH, FHS, FHA - Unified - FH-073-4ZI - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units English
Nominal Diameter 0.0730 inch (1.85 mm)
View Details
2 suppliers
Cotter Pins -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Pin Type Cotter Pin, Extended / Hammerlock
Design Units English
Nominal Diameter 0.0625 to 0.5000 inch (1.59 to 12.7 mm)
View Details
Split Pins - 2452652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 0.2500 inch (6.35 mm)
Material Mild Steel
View Details
Coiled Spring Pins - Standard Duty - Metric -  - SPIROL
Specs
Pin Type Coiled Spring Pins
Bulk/Assorted Package Bulk
Design Units Metric
View Details