Reid Supply Dowel Pin PD-1040

Description
These pull dowels have a tapped hole which permits easy removal. The style with flat has a ground flat on one side of the pin for easy removal.These pull dowels have a tapped hole which permits easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6).These pull dowels have a tapped hole which permits easy removal. One side ground flat for easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6).These pull dowels have a tapped hole which permits easy removal. One side ground flat for easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6). . PD-1040 is a 12.0 mm O.D. x 50.0 mm long pull dowel, with a M6 x 1 tapped hole. One side is ground flat for easy removal.
Description
These pull dowels have a tapped hole which permits easy removal. The style with flat has a ground flat on one side of the pin for easy removal.These pull dowels have a tapped hole which permits easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6).These pull dowels have a tapped hole which permits easy removal. One side ground flat for easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6).These pull dowels have a tapped hole which permits easy removal. One side ground flat for easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6). . PD-1040 is a 12.0 mm O.D. x 50.0 mm long pull dowel, with a M6 x 1 tapped hole. One side is ground flat for easy removal.

Suppliers

Company
Product
Description
Supplier Links
Dowel Pin - PD-1040 - Reid Supply
Norton Shores, MI, United States
Dowel Pin
PD-1040
Dowel Pin PD-1040
These pull dowels have a tapped hole which permits easy removal. The style with flat has a ground flat on one side of the pin for easy removal.These pull dowels have a tapped hole which permits easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6).These pull dowels have a tapped hole which permits easy removal. One side ground flat for easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6).These pull dowels have a tapped hole which permits easy removal. One side ground flat for easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6). . PD-1040 is a 12.0 mm O.D. x 50.0 mm long pull dowel, with a M6 x 1 tapped hole. One side is ground flat for easy removal.

These pull dowels have a tapped hole which permits easy removal. The style with flat has a ground flat on one side of the pin for easy removal.These pull dowels have a tapped hole which permits easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6).These pull dowels have a tapped hole which permits easy removal. One side ground flat for easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6).These pull dowels have a tapped hole which permits easy removal. One side ground flat for easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6).


. PD-1040 is a 12.0 mm O.D. x 50.0 mm long pull dowel, with a M6 x 1 tapped hole. One side is ground flat for easy removal.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Industrial Pins
Product Number PD-1040
Product Name Dowel Pin
Pin Type StraightDowel; PullDowel
Unlock Full Specs
to access all available technical data

Similar Products

10 and 12 in. Size Safety Pin (Type B)|Master File - SLB-SP1000 - Kuriyama of America, Inc.
Specs
Pin Type Safety
Design Units English
Length 10 to 12 inch (254 to 305 mm)
View Details
PEM® Type TK™  TackSert™ Pins - TK4-25-1000 - PennEngineering®
Specs
Pin Type Knurled
Design Units Metric
Nominal Diameter 0.1102 inch (2.8 mm)
View Details
2 suppliers
0.0625
Specs
Nominal Diameter 0.0625 inch (1.59 mm)
Length 0.3750 inch (9.52 mm)
View Details
T-Handle Ball Locking Pins - SVLP62CT30 - Vlier
Specs
Pin Type QuickRelease
Design Units English
Nominal Diameter 0.6200 inch (15.75 mm)
View Details